EN
  • EN
  • DE

SSG9435P

Part No SSG9435P
Manufacturer SECOS
Catalog Electronic Wholesale
Description P-Ch Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259354-SSG9435P
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SSG9435P CAD Model

Description

The SSG9435P is a P-Channel enhancement mode MOSFET designed for power management applications. It features low on-resistance (RDS(on)), enabling efficient power conversion and minimizing power losses. Its fast switching speed and robust design make it suitable for a wide range of applications, including load switching, DC-DC converters, and power inverters. SECOS is known for its quality semiconductor products.

Applications

  • Load switching
  • DC-DC converters
  • Power inverters
  • Battery management systems
  • Power management in portable devices

Features

  • P-Channel enhancement mode: Provides easy drive capability and simplified gate drive circuitry.
  • Low on-resistance (RDS(on)): Minimizes power dissipation and improves efficiency.
  • Fast switching speed: Enables high-frequency operation and reduces switching losses.
  • High avalanche energy: Provides robustness against transient voltage spikes.
  • Lead-free package: Complies with environmental regulations.
  • Low gate charge: Reduces gate drive requirements and improves switching speed.

Benefits

  • Improved energy efficiency: Low RDS(on) minimizes power losses and improves overall system efficiency.
  • Reduced heat dissipation: Lower power losses result in reduced heat generation, simplifying thermal management.
  • Enhanced system reliability: Robust design and high avalanche energy provide protection against transient voltage spikes.
  • Simplified gate drive: P-Channel configuration simplifies gate drive circuitry.
  • Compliance with environmental regulations: Lead-free package meets environmental standards.

Additional Details

The SSG9435P is typically used in applications where a low-side switch is required. Its low on-resistance allows it to handle significant current with minimal voltage drop, making it suitable for high-power applications. The fast switching speed is beneficial in DC-DC converters, where high-frequency operation is desired to reduce the size of passive components. The high avalanche energy rating ensures that the MOSFET can withstand transient voltage spikes without damage. The device is available in a variety of surface-mount packages, allowing for easy integration into circuit boards. Its performance characteristics are carefully optimized to provide a balance of efficiency, speed, and reliability.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Xicor Inc.
Quad E2POT™ Nonvolatile Digital Potentiometer
Lowest to $1.8492
STMicroelectronics
Extremely high dv/dt ruggedness
Lowest to $10.2632
NXP / Nexperia
Low-voltage low-power stereo audio ADC
Need more? Email Us
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess