EN
  • EN
  • DE

SSG4842N

Part No SSG4842N
Manufacturer SECOS
Catalog Electronic Wholesale
Description 23A , 40V , RDS(ON) 9 m N-Ch Enhancement Mode Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1259337-SSG4842N
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSG4842N CAD Model

Description

The SSG4842N is a robust and efficient MOSFET designed for a variety of power switching applications. Manufactured by SECOS, this component is engineered to provide reliable performance in demanding environments. Its key characteristics include low on-resistance and fast switching speeds, making it suitable for applications requiring high efficiency and minimal power loss.

Applications

  • DC-DC converters
  • Power supplies
  • Motor control circuits
  • Load switching
  • Battery management systems

Features

  • Low on-resistance (RDS(on)) for reduced power dissipation
  • Fast switching speed for efficient operation
  • High avalanche energy rating for improved reliability
  • Lead-free and RoHS compliant
  • Optimized for high-frequency applications

Benefits

  • Increased energy efficiency, leading to lower operating costs
  • Reduced heat generation, simplifying thermal management
  • Enhanced system reliability due to robust design
  • Compliance with environmental regulations
  • Improved performance in high-frequency switching applications

Additional Details

The SSG4842N typically features a voltage rating (VDS) capable of handling moderate power levels. The gate threshold voltage (VGS(th)) ensures compatibility with common driving circuits. The device is typically available in a standard through-hole or surface-mount package, facilitating easy integration into existing designs. Its low gate charge (Qg) minimizes driver power requirements. Its rugged design is optimized for use in applications exposed to harsh conditions. Always consult the datasheet for precise electrical characteristics and application guidelines. It is built to perform under high levels of stress.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Intel
Need more? Email Us
Tyco Electronics
Lowest to $1.1071
ON Semiconductor
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $19.4376
Texas Instruments
Need more? Email Us
ON Semiconductor
Lowest to $2.5606
Spansion
Need more? Email Us
Nordic Semiconductors
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess