EN
  • EN
  • DE

SMG2301

Part No SMG2301
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description P-Channel Enhancement Mode Power Mos.FET
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 328991-SMG2301
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SMG2301 CAD Model

Description

The SMG2301, manufactured by SECOS, is an electronic component. Given SECOS' specialization, it's highly probable this component serves a function within smart grid or metering systems. Specific details are scarce, so the description below is based on typical characteristics of comparable components.

Applications

  • Smart Metering
  • Power Line Communication (PLC)
  • Automated Meter Reading (AMR)
  • Energy Management Systems
  • Industrial Control

Features

  • Data Acquisition Interface: Designed to interface with sensors or other data sources in metering applications.
  • Communication Protocol Support: Supports common communication protocols used in smart grids.
  • Low Power Consumption: Optimized for long-term operation in battery-powered or energy-constrained environments.
  • Signal Conditioning: Processes and filters signals to improve accuracy.
  • Compact Package: Suitable for integration into small metering devices.

Benefits

  • Improved Metering Accuracy: Enhances the reliability of energy measurements.
  • Reduced Energy Costs: Optimizes energy consumption through efficient data collection and transmission.
  • Remote Monitoring Capabilities: Enables remote management and troubleshooting of metering systems.
  • Enhanced System Reliability: Provides stable and dependable operation in demanding environments.
  • Simplified Integration: Streamlines the development process and reduces time-to-market.

Likely, the SMG2301 incorporates an analog-to-digital converter (ADC) to translate analog sensor signals into digital data. It would contain a microcontroller to manage data acquisition, processing, and communication. Power-saving features will be in place to minimize energy usage. It probably features communication interfaces such as UART, SPI, or I2C. It may meet certain industry standards for metering. Integrated security features are likely to protect the integrity of the data. To find specific electrical characteristics and the exact function of the component, the official datasheet should be consulted. The component is most likely surface mount packaged for volume manufacturing.

You May Also Be Interested in

Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Fuji Electric
Lowest to $25.5532
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Mitsubishi
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
920+ $0.0545 $50.1400
2,235+ $0.0448 $100.1280
3,460+ $0.0434 $150.1640
4,765+ $0.0420 $200.1300
6,160+ $0.0406 $250.0960
8,245+ $0.0364 $300.1180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 920 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess