EN
  • EN
  • DE

SCS217K

Part No SCS217K
Manufacturer SECOS
Catalog HOT - SALES and EOL Components (S)
Description Surface mount Switching Diode
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 316875-SCS217K
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SCS217K CAD Model

Description

The SCS217K is a Schottky Barrier Diode manufactured by SECOS. Schottky diodes are known for their fast switching speed and low forward voltage drop, making them ideal for applications requiring efficient rectification and high-frequency operation.

Applications

  • Switching Power Supplies: Used as rectifiers to convert AC voltage to DC voltage efficiently.
  • DC-DC Converters: Employed to step up or step down voltage levels with minimal energy loss.
  • Reverse Polarity Protection: Prevents damage to sensitive circuits by blocking current flow in the reverse direction.
  • Clamping Diodes: Limits voltage spikes to protect components from overvoltage conditions.
  • RF Detectors: Due to their fast switching speed, they are used in radio frequency detection circuits.

Features

  • Low Forward Voltage Drop: Minimizes power loss during conduction, enhancing overall efficiency.
  • Fast Switching Speed: Enables high-frequency operation, crucial for modern electronic devices.
  • Low Reverse Leakage Current: Reduces unwanted current flow when the diode is reverse biased.
  • High Surge Current Capability: Withstands momentary high current surges without damage.
  • Small Package Size: Allows for compact circuit designs, conserving valuable board space.

Benefits

  • Improved Efficiency: Reduces power consumption and heat generation in power supply and converter circuits.
  • Enhanced System Performance: Enables faster switching speeds in digital and analog circuits.
  • Increased Reliability: Protects sensitive components from voltage spikes and reverse polarity.
  • Compact Design: Allows for miniaturization of electronic devices.
  • Cost-Effective Solution: Provides efficient and reliable performance at a competitive price.

Technical Specifications (Typical)

While specific parameters vary depending on the exact variant and manufacturing batch, typical specifications for an SCS217K Schottky diode include:

  • Maximum Repetitive Peak Reverse Voltage (VRRM): 20V to 40V (check datasheet for exact value)
  • Maximum Average Forward Current (IF(AV)): 1A to 3A (check datasheet for exact value)
  • Maximum Forward Voltage Drop (VF): 0.3V to 0.6V (at specified forward current)
  • Reverse Leakage Current (IR): 10µA to 100µA (at specified reverse voltage)
  • Operating Temperature Range: -40°C to +125°C

Note: Always refer to the manufacturer's datasheet for precise specifications and application guidelines.

You May Also Be Interested in

Fuji Electric
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
Freescale Semiconductor - NXP
Lowest to $16.3040
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess