EN
  • EN
  • DE

BCP156

Part No BCP156
Manufacturer SECOS
Catalog END - OF - LIFE
Description Planar High Performance Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SECOS
Win Source Part Number 1152222-BCP156
Manufacturer Homepage www.secosgmbh.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BCP156 CAD Model

Description

The SECOS BCP156 is a PNP bipolar junction transistor (BJT) designed for switching and amplification applications. This transistor is commonly used in various electronic circuits, including audio amplifiers, switching regulators, and general-purpose switching applications. Its low saturation voltage and high current gain make it a suitable component for efficient and reliable circuit designs.

Applications:

  • Low-side switching
  • Audio amplification
  • Voltage regulation
  • Driver circuits
  • General-purpose amplification

Features:

  • PNP Transistor: Offers complementary functionality to NPN transistors.
  • Low Saturation Voltage: Minimizes power dissipation during switching.
  • High Current Gain (hFE): Provides substantial amplification of input signals.
  • High Collector Current: Handles significant current flow in switching applications.
  • Small Signal Amplifier: Suited for amplifying small signals with minimal distortion.
  • Fast Switching Speed: Enables efficient switching in high-frequency circuits.

Benefits:

  • Efficient Switching: Reduces power loss in switching applications.
  • High Amplification: Amplifies signals effectively for audio and other applications.
  • Versatile Usage: Can be used in a wide range of electronic circuits.
  • Reliable Performance: Provides stable and dependable operation.
  • Cost-Effective: Offers a good balance between performance and cost.

Additional Details:

The BCP156 features a relatively high collector-emitter voltage rating, providing a margin of safety in high-voltage applications. The transistor's current gain is typically specified at a certain collector current and voltage, which should be considered when designing circuits. Heat sinking may be required in applications with high power dissipation to maintain the transistor's operating temperature within specified limits. The transistor is commonly available in through-hole and surface-mount packages, providing flexibility in circuit board assembly.

You May Also Be Interested in

NXP / Nexperia
Schottky barrier double diode
Lowest to $0.0243
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207
ELM-TECH
Complementary MOSFET
Need more? Email Us
DinTek Semiconductor Co,.Ltd
Dual P-Channel 30-V (D-S) MOSFET Halogen-free
Lowest to $0.3217
Kersemi Electronic Co., Ltd.
16 A Snubberless, logic level and standard Triacs
Lowest to $0.3468
Cystech Electonics Corp.
Low Vcesat PNP Epitaxial Planar Transistor
Lowest to $0.1640
Rohm Semiconductor
Digital transistors (built in resistor)
Lowest to $2.8147
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess