EN
  • EN
  • DE

SEAGATE ST6000NM0034-SEAGATE - 6TB 7.2K 3.5 SAS 12G ST6000NM0034

Part No SEAGATE ST6000NM0034-SEAGATE - 6TB 7.2K 3.5 SAS 12G ST6000NM0034
Manufacturer Seagate Technology
Catalog Hard Drives
Description 6TB 7.2K 3.5 SAS 12G ST6000NM0034
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Hard Drives
Win Source Part Number 1434767-SEAGATE ST6000NM0034-SEAGATE - 6TB 7.2K 3.5 SAS 12G ST6000NM0034
Manufacturer Seagate Technology
Ultra Librarian 3D Model Ultra Librarian SEAGATE ST6000NM0034-SEAGATE - 6TB 7.2K 3.5 SAS 12G ST6000NM0034 CAD Model

Description

The SEAGATE ST6000NM0034 is a high-capacity hard disk drive (HDD) designed for enterprise storage solutions, offering 6TB of storage space and a 7200 RPM spindle speed for fast data access and retrieval. This 3.5-inch SAS interface drive provides a 12 Gb/s data transfer rate, making it highly suitable for data centers and intensive work environments that demand high-speed data transfers and reliable storage. The drive is engineered to deliver high performance, durability, and a lower total cost of ownership for businesses with its large capacity and efficient data handling capabilities. It features advanced write caching capabilities, which contribute to improved performance and data reliability. The ST6000NM0034 is equipped with Seagate's proprietary PowerChoice technology for energy efficiency, allowing enterprises to manage power consumption more effectively. Additionally, it is designed for 24/7 operation in demanding storage environments, with a high level of reliability and a robust design that can withstand heavy workloads. This drive combines high capacity, performance, and reliability, making it an excellent choice for data centers, cloud storage, and enterprise applications requiring extensive data storage solutions.

You May Also Be Interested in

CISCO
CISCO UCS-C3X60-G2SD48 - UCSC C3X60 480GB Boot SSD (Gen 2)
Need more? Email Us
CISCO
CISCO UCS-S3260-HD2TR - UCS S3260 2TB NL-SAS 7200 RPM 12Gb HDD wCarrier- Rear Load
Need more? Email Us
CISCO
Cisco UCS-HY480G61X-EV. SSD capacity: 480 GB, Data transfer rate: 6 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
Cisco 300GB 6Gb SAS 15K RPM SFF HDD/hot plug/drive
Need more? Email Us
CISCO
Cisco UCS-SD480GH61X-EV. SSD capacity: 480 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us
CISCO
CISCO UCS-SD19TS6-EV - 1.9TB 2.5 inch Enterprise Value 6G SATA SSD
Need more? Email Us
CISCO
Cisco UCS-SD400H123X-EP. SSD capacity: 400 GB, SSD form factor: 2.5", Data transfer rate: 12 Gbit/s, Component for: Server/workstation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess