EN
  • EN
  • DE

4301.1014.05

Part No 4301.1014.05
Manufacturer Schurter Inc.
Catalog Power Entry Connectors - Accessories
Description FUSE DRWR FOR PWR MOD F'GRIP 2PL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - AC Power Connectors - Power Entry Connector Accessories
Mfr SCHURTER Inc.
Series Fusedrawer 2
Package Bulk
Product Status Active
Accessory Type Fuse Drawer, Voltage Selector
For Use With/Related Products KEA, KFA
Base Product Number 4301.1014
Standard Package 10 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8538.90.8180
Win Source Part Number 436605-4301.1014.05
Ultra Librarian 3D Model Ultra Librarian 4301.1014.05 CAD Model

Description

The 436605-4301.1014.05 is a power entry connector accessory from the Fusedrawer 2 series manufactured by SCHURTER Inc.

  • Series: Fusedrawer 2
  • Compatibility: For use with KEA and KFA products
  • Accessory: Includes a fuse drawer and voltage selector
  • Packaging: Bulk package of 10 pieces
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8538.90.8180
  • Base Product Number: 4301.1014
  • Status: Active product
  • Applications: Widely used in various electronic applications

You May Also Be Interested in

Molex, LLC
DB 4P MSPG ORANGE 2' CHAIN
Need more? Email Us
Schurter Inc.
HN 14.43B CABLE GUARD
Need more? Email Us
Molex, LLC
REPLACEMENT CLOSURE CONNECTOR A-
Need more? Email Us
Molex, LLC
CONN RCPT DB 2POS ANGLE YELLOW
Need more? Email Us
Molex, LLC
CONN RCPT DB 2POS ANGLE YELLOW
Need more? Email Us
Molex, LLC
DB 2P FE INSERT RED W/MTG SHEL
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us
Molex, LLC
DB 4P MSPG ORANGE 2' CHAIN
Need more? Email Us
Schurter Inc.
FUSE DRWR FOR PWR MOD X-SAFE 2PL
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess