EN
  • EN
  • DE

ZB4BVB1

Part No ZB4BVB1
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Illumination Source
Description CONFIG SWITCH LAMP LED WHITE 24V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type LED
Color White
Voltage 24V
(Select First, Then Apply Filters) Compatible Series Schneider Electric, Harmony XB4
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1561012-ZB4BVB1
Ultra Librarian 3D Model Ultra Librarian ZB4BVB1 CAD Model

Description

N

You May Also Be Interested in

EAO
CONFIG SWITCH LAMP LED WHITE 12V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED G/RED 24V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED BLUE 12V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED WHT 240V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED GREEN 28V
Need more? Email Us
RAFI USA
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
Schneider Electric
CONFIG SW LAMP LED ORANGE 240V
Need more? Email Us
EAO
CONFIG SWITCH LAMP LED RED 24V
Need more? Email Us
Schneider Electric
CONFIG SWITCH LAMP LED YLW 240V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess