EN
  • EN
  • DE

XALK178H7

Part No XALK178H7
Manufacturer Schneider Electric
Catalog Switches- Emergency Stop (E-Stop) Switches
Description SWITCH ESTOP TWIST RESET 6A 120V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting Type Panel Mount, Front
Reset Operation Twist
Circuit SPST-NC
Switch Function On-Off
Current Rating (Amps) 6A (AC), 550mA (DC)
Voltage Rating - AC 120 V
Voltage Rating - DC 125 V
Panel Cutout Dimensions Circular - 22.00mm Dia
Termination Style Screw Terminal
Ingress Protection IP66/IP67/IP69K - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -40°C ~ 70°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1553179-XALK178H7
Ultra Librarian 3D Model Ultra Librarian XALK178H7 CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
SWITCH ESTOP TWIST RESET 3A 120V
Need more? Email Us
Omron
SW E-STOP TWIST RESET 10A 110V
Need more? Email Us
Schneider Electric
SWITCH ESTOP TWIST RESET 3A 120V
Need more? Email Us
Omron
SWITCH E-STOP PULL RESET 5A 125V
Need more? Email Us
Omron
SWITCH E-STOP PULL RESET 5A 125V
Need more? Email Us
Schneider Electric
SW E-STOP KEY LOCK RESET 3A 120V
Need more? Email Us
Schneider Electric
SWITCH ESTOP TWIST RESET 6A 120V
Need more? Email Us
Omron
SWITCH E-STOP 40MM
Need more? Email Us
Omron
SWITCH E-STOP 60MM
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess