EN
  • EN
  • DE

W107DIP-1

Part No W107DIP-1
Manufacturer Schneider Electric
Catalog Signal Relays, Up to 2 Amps
Description Relay; Reed; Power; SPST-NO; Cur-Rtg 0.5A; Ctrl-V 5DC; Vol-Rtg 120/100AC/DC; PCB Mnt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package DIP
Coil Current 10 mA
Coil Power 50 mW
Coil Resistance 500 Ω
Coil Voltage (DC) 5 V
Contact Current Rating 500 mA
Current Rating 500 mA
Insulation Resistance 1 GΩ
Lead Free Yes
Maximum Operating Temperature 85 °C
Min Operating Temperature -40 °C
Mount Through Hole
Number of Terminals 8
Operate Time 1 ms
Power Rating 50 mW
Release Time 1 ms
RoHS Compliant
Switching Current 500 mA
Switching Voltage 100 V
Termination PC Pin
Throw Configuration SPST
Voltage Rating (DC) 5 V
Weight 1 g
Win Source Part Number 1104325-W107DIP-1
Categories Signal Relays,Up to 2 Amps
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian W107DIP-1 CAD Model

Description

The Schneider Electric W107DIP-1 is a signal relay that is widely used in various applications.

  • Supply and Demand Status: Shortage
  • Switching Voltage: 100V
  • Switching Current: 500mA

You May Also Be Interested in

HongFa
8A 24V DIP,15.7x10.6mm Power Relays RoHS
Lowest to $0.5279
Omron
Two groups of conversions: 2C(Double-pole double-throw conversion) 5V DIP,10x6.5mm Signal Relays RoHS
Lowest to $0.9023
HongFa
24V 2 Form C: 2C (DPDT-CO) 4A DIP,15x7.5mm Signal Relays RoHS
Lowest to $0.9168
FCL Components
FTR-B3GA024Z-B10 FCL Components Low Signal Relays - PCB SIGNAL datasheet, inventory, & pricing.
Lowest to $4.3657
Omron
SMD,10x6.5mm Signal Relays
Lowest to $1.0769
Omron
RELAY TELECOM DPDT 2A 5V
Lowest to $1.3272
Omron
G6L-1F-DC5 Omron Electronics Low Signal Relays - PCB 1 AMP 5VDC SPST-NO datasheet, inventory, & pricing.
Lowest to $2.0374
HongFa
24V 2 Form C: 2C (DPDT-CO) 2A SMD,10x6.5mm Signal Relays RoHS
Lowest to $1.1730
FCL Components
RY-12W-K FCL Components Low Signal Relays - PCB Mini Signal 12VDC datasheet, inventory, & pricing.
Lowest to $1.3389

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.5181 $60.6991
26+ $4.5276 $117.7176
40+ $4.3862 $175.4480
55+ $4.2446 $233.4530
71+ $4.1032 $291.3272
95+ $3.6787 $349.4765
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,360 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess