EN
  • EN
  • DE

SR2B121B

Part No SR2B121B
Manufacturer Schneider Electric
Catalog Controllers - Programmable (PLC, PAC)
Description COMPACT SMART RELAY, ZELIO LOGIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Number of Inputs and Type 8 - Digital
Number of Outputs and Type 4 - Relay
Expandable Non-Expandable
Voltage - Supply 24VDC
Mounting Type DIN Rail
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1550120-SR2B121B
Ultra Librarian 3D Model Ultra Librarian SR2B121B CAD Model

Description

N

You May Also Be Interested in

Panasonic
CONTROL LOGIC 24V / Programmable Logic Controller (PLC) DIN Rail 24VDC
Need more? Email Us
Omron
CONTROL LOGIC EIP 20K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Omron
CONTROL LOG 18 IN 12OUT 100-240V / Programmable Logic Controller (PLC) Chassis Mount, DIN Rail 100 ~ 240VAC
Need more? Email Us
Omron
CONTROL LOG 24 IN 16OUT 100-240V
Need more? Email Us
Omron
PLC CNTRL 24 I/O 6 AXIS PNP
Lowest to $609.3052
Omron
CONTROL LOGIC EIP 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us
Panasonic
CONTROL LOGIC 8 IN 8 OUT 24V
Need more? Email Us
Omron
CONTROL LOG 100-120/200-240/24V
Need more? Email Us
Omron
CONTROL LOGIC RS232 10K STEPS / Programmable Logic Controller (PLC) DIN Rail
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess