EN
  • EN
  • DE

RXM2LB2BD

Part No RXM2LB2BD
Manufacturer Schneider Electric
Catalog OEM Parts (O - R)
Description RXM2LB2BD - miniature plug-in relay - Zelio RXM2L - 2 C/O - 24 V DC - 5 A - with LED.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Coil Resistance 630 Ω
RoHS Non-Compliant
Win Source Part Number 1089461-RXM2LB2BD
Categories OEM Parts(O-R)
Manufacturer Schneider Electric
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RXM2LB2BD CAD Model

Description

The RXM2LB2BD is a miniature plug-in relay from Schneider Electric's Zelio Relay series. These relays are designed for industrial and building automation applications, offering a compact and reliable solution for switching electrical circuits. The RXM series is known for its ease of use and robust performance in various environments.

Applications

  • Industrial Automation: Used in control panels to switch motors, valves, and other industrial equipment.
  • Building Automation: Controls lighting systems, HVAC equipment, and access control systems.
  • Machine Control: Enables the control of various machine functions, such as starting and stopping processes.
  • Interface Relays: Acts as an interface between different voltage levels and control systems.
  • PLC Output Relays: Amplifies the output signal from a Programmable Logic Controller (PLC).

Features

  • Miniature Size: Compact design saves space in control panels.
  • Plug-in Design: Facilitates easy installation and replacement.
  • LED Indicator: Visual indication of the relay's operating status.
  • Lockable Test Button: Allows manual operation and testing of the relay.
  • Transparent Cover: Allows visual inspection of the contacts.
  • Cadmium-free contact material Environmentally friendly solution

Benefits

  • Increased Reliability: Provides reliable switching of electrical circuits, minimizing downtime.
  • Simplified Maintenance: Plug-in design simplifies maintenance and reduces replacement time.
  • Space Saving: Miniature size allows for higher density of components in control panels.
  • Easy Monitoring: LED indicator provides quick visual confirmation of the relay's status.
  • Improved Safety: Lockable test button allows for safe manual operation and testing.

Additional Details

The RXM2LB2BD relay operates at a coil voltage of 24V DC. It features two changeover contacts (2CO) rated for a specific current and voltage, typically around 8A at 250V AC. The relay is designed to be mounted on a standard DIN rail using a compatible socket. This relay is often used with the RXZE series sockets from Schneider Electric.

You May Also Be Interested in

Essentra Components
Need more? Email Us
TE Connectivity
Receptacle Cover with Cable Stainless Steel
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
L-com
Nema L5-20P to C19 Power Cord, 20A, 125V - 10ft
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Phoenix Contact
Industrial analogue modem [Phoenix Contact] PSI-DATA/BASIC-MODEM/RS232 Industrial analogue modem 4046356098823
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
Microchip Technology
Need more? Email Us
Eaton / Cutler Hammer
PDC1 Shunt Trip, 110-130VAC/125VDC, Pigtail 0.75M
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.1674 $60.1806
45+ $2.5989 $116.9505
69+ $2.5176 $173.7144
95+ $2.4364 $231.4580
123+ $2.3552 $289.6896
165+ $2.1116 $348.4140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess