EN
  • EN
  • DE

RMCL55BD

Part No RMCL55BD
Manufacturer Schneider Electric
Catalog Signal Conditioners and Isolators
Description HARMONY ANALOG, VOLTAGE/CURRENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal Conditioner
Input Type Current, Voltage
Input Range (Current, Voltage) 0 ~ 20mA, 0 ~ 10V (Configurable)
Output Type Current, Voltage
Output Range 0 ~ 20mA, 0 ~ 10V (Configurable)
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Temperature Range - Operating -40°C ~ 85°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1548318-RMCL55BD
Ultra Librarian 3D Model Ultra Librarian RMCL55BD CAD Model

Description

N

You May Also Be Interested in

Telemecanique Sensors
PRESSURE SWITCH, 9012G, ADJUSTAB
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Telemecanique Sensors
9012G, PRESSURE SWITCH 9012 G, A
Need more? Email Us
Telemecanique Sensors
PRESSURE SWITCH, 9012G, FIXED SC
Need more? Email Us
Schneider Electric
HARMONY ANALOG, VOLTAGE/CURRENT
Need more? Email Us
Phoenix Contact
SCK-M-U-1500V
Need more? Email Us
LEM
DVL 2000 LEM Signal Conditioners & Signal Converters Voltage transducer DVL 2000 datasheet, inventory, & pricing.
Need more? Email Us
Phoenix Contact
SAC-ASI-J-Y-Y-N
Need more? Email Us
Phoenix Contact
SCK-M-I-8S-20A
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess