EN
  • EN
  • DE

NSYPLAZT7103G

Part No NSYPLAZT7103G
Manufacturer Schneider Electric
Catalog Boxes
Description 7035 PLA PLIN+CAN750X1000X320
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Boxes, Enclosures, Racks - Boxes
Mfr Schneider Electric
Package Box
Product Status Active
Container Type Enclosure
Size / Dimension 29.528" L x 39.370" W (750.00mm x 1000.00mm)
Height 12.598" (320.00mm)
Area (L x W) 1163in² (7500cm²)
Design Hinged Door
Material Fiberglass/Polyester
Color Gray
Ratings IP44
Standard Package 1 pcs
Win Source Part Number 1106381-NSYPLAZT7103G
Ultra Librarian 3D Model Ultra Librarian NSYPLAZT7103G CAD Model

Description

The NSYPLAZT7103G is a gray enclosure box designed for various applications and manufactured by Schneider Electric.

  • Door Design: Hinged door
  • Material: Fiberglass/polyester
  • Dimensions: 29.528" L x 39.370" W (750.00mm x 1000.00mm)
  • Height: 12.598" (320.00mm)
  • IP Rating: IP44
  • Use: Enclosure
  • Standard Package: 1 piece

You May Also Be Interested in

Bud Industries
BOX PLASTIC GRAY 9.13"L X 3.15"W
Lowest to $37.1547
Eaton Bussmann
NEMA 12 ENCL 36H
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 50H
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 48"L X 8"W
Need more? Email Us
Hammond Manufacturing
BOX STEEL GRAY 30"L X 20"W
Lowest to $0.2968
Hammond Manufacturing
BOX ALUM NATURAL 6.81"LX4.25"W
Need more? Email Us
Eaton Bussmann
NEMA 12 ENCL 59H
Need more? Email Us
Omron
BOX ALUM NAT 11.29\
Need more? Email Us
Hammond Manufacturing
Box Metal, Steel Gray Hinged Door, Lid 14.000" L x 12.000" W (355.60mm x 304.80mm) X 6.000" (152.40mm)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess