EN
  • EN
  • DE

HMIGTO2300

Part No HMIGTO2300
Manufacturer Schneider Electric
Catalog Human Machine Interface (HMI)
Description ADVANCED TOUCHSCREEN PANEL, HARM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Touchscreen
Size - Display 5.7"
Display Type Color
Temperature Range - Operating 0°C ~ 50°C
Ingress Protection IP65 - Dust Tight, Water Resistant; NEMA 4
Voltage - Supply 24VDC
Features Memory Card Interface
For Use With/Related Products Multiple Manufacturer, Multiple Product
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1565371-HMIGTO2300
Ultra Librarian 3D Model Ultra Librarian HMIGTO2300 CAD Model

Description

N

You May Also Be Interested in

Omron
HMI TOUCHSCREEN 15.0\
Need more? Email Us
Omron
HMI TOUCHSCREEN 12.1\
Need more? Email Us
Omron
SYSMAC NA HMI, 7\
Need more? Email Us
Omron
NV HMI 3.1 LEDGR/RD 232C 5VDC
Need more? Email Us
Omron
SYSMAC NA HMI, 9\
Need more? Email Us
Omron
HMI TOUCHSCREEN
Need more? Email Us
Omron
HMI TOUCHSCREEN 3.6\
Need more? Email Us
Omron
HMI TOUCHSCREEN 5.7\
Need more? Email Us
Schneider Electric
12.1 COLOR TOUCH PANEL SVGA-TFT
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess