EN
  • EN
  • DE

9001SKS401FB

Part No 9001SKS401FB
Manufacturer Schneider Electric
Catalog Configurable Switch Components - Body
Description CONFIG SW BODY SELECT NON-ILLUM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Obsolete
Requires Contact Block(s)
Type Maintained
Illumination Non-Illuminated
Actuator Type Selector
(Select First, Then Apply Filters) Compatible Series Schneider, 30mm
Panel Cutout Dimensions 30mm (Round)
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1559208-9001SKS401FB
Ultra Librarian 3D Model Ultra Librarian 9001SKS401FB CAD Model

Description

N

You May Also Be Interested in

Schneider Electric
CONFIG SW BODY MUSH PB NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY KEYLOCK NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY MUSH PB ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY MUSH PB NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECTOR ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY PUSHBUTTON ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY SELECT NON-ILLUM
Need more? Email Us
Schneider Electric
CONFIG SW BODY MUSH PB NON-ILLUM
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess