EN
  • EN
  • DE

SVC233-TB-E

Part No SVC233-TB-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description VARIABLE-CAPACITANCE DIODE (IOCA / Varactors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - Variable Capacitance (Varicaps, Varactors)
Mfr SANYO Semiconductor (U.S.A) Corporation
Series *
Package Bulk
Product Status Active
Standard Package 683 pcs
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 349472-SVC233-TB-E
Ultra Librarian 3D Model Ultra Librarian SVC233-TB-E CAD Model

Description

The 349472-SVC233-TB-E is a diode with variable capacitance, also known as a varicap or varactor.

  • Category: discrete semiconductor products
  • Function: designed to provide variable capacitance for specific applications
  • Package: bulk package
  • Standard Package: 683 pieces
  • Status: active product manufactured by SANYO Semiconductor (U.S.A) Corporation
  • ECCN: EAR99, which means it does not require an export license
  • MSL Level: 1, indicating unlimited moisture sensitivity
  • REACH Status: vendor undefined
  • Application: widely used in electronic circuits where variable capacitance is required, such as in tuning circuits and frequency modulation applications.

You May Also Be Interested in

Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.1432 $61.7184
28+ $4.2204 $118.1712
43+ $4.0887 $175.8141
59+ $3.9559 $233.3981
76+ $3.8242 $290.6392
102+ $3.4292 $349.7784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess