The STK672-330 is a hybrid IC designed for motor control applications, manufactured by SANYO Semiconductor (now ON Semiconductor). It integrates multiple components into a single package, simplifying the design and implementation of motor drive circuits. This IC is commonly used in stepper motor control, servo motor control, and general-purpose motor driving applications.
Applications
- Stepper Motor Control: Driving stepper motors in printers, scanners, and other positioning systems.
- Servo Motor Control: Controlling servo motors in robotics and automation equipment.
- General-Purpose Motor Driving: Driving DC motors in various applications.
Features
- Integrated Motor Driver: Simplifies motor drive circuit design.
- Multiple Protection Functions: Includes overcurrent protection, overvoltage protection, and thermal shutdown.
- Built-In PWM Control: Provides precise control of motor speed and torque.
- High Output Current Capability: Capable of driving a variety of motors.
Benefits
- Simplified Design: Reduces the number of external components required.
- Reliable Operation: Provides robust protection against faults.
- Precise Motor Control: Enables accurate control of motor speed and torque.
Technical Specifications
The STK672-330 requires a heatsink for proper thermal management. Refer to the datasheet for detailed specifications including supply voltage, output current, and operating temperature range.