EN
  • EN
  • DE

STK4046XI

Part No STK4046XI
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog Electronic Wholesale
Description AF Power Amplifier (Split Power Supply) (120 W min, THD = 0.008%)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Win Source Part Number 1261189-STK4046XI
Manufacturer Homepage www.ssdc-jp.com/eng/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STK4046XI CAD Model

Description

The STK4046XI is a thick-film hybrid IC (Integrated Circuit) developed by SANYO Semiconductor. It is designed as an audio power amplifier, typically used in home audio systems and consumer electronics. The STK4046XI is known for its robust design and ability to deliver high-quality audio output.

Applications:

  • Home Audio Systems
  • Stereo Receivers
  • Amplifiers
  • Powered Speakers
  • Audio/Video (A/V) Receivers

Features:

  • High Output Power: Capable of delivering substantial audio power, suitable for driving speakers in home audio setups. Specific power output depends on supply voltage and load impedance.
  • Low Distortion: Designed for low total harmonic distortion (THD), ensuring high-fidelity audio reproduction.
  • Built-in Protection Circuits: Includes protection against overcurrent, overheating, and short circuits, enhancing reliability and preventing damage.
  • Easy to Use: Simplifies amplifier design with integrated functionality, reducing the number of external components required.
  • Compact Package: Integrated into a single package, reducing PCB space requirements.
  • Wide Operating Voltage Range: Operates over a broad range of supply voltages, providing design flexibility.

Benefits:

  • High-Quality Audio Reproduction: Delivers clear and accurate audio output with low distortion.
  • Reliable Operation: Built-in protection circuits ensure stable and reliable performance.
  • Simplified Design: Reduces design complexity and component count, saving time and cost.
  • Space Saving: Compact package minimizes PCB footprint.

Additional Details:

The STK4046XI requires a heatsink for proper thermal management. The specific heatsink requirements depend on the output power and operating conditions. Proper grounding and power supply decoupling are essential for optimal performance and stability.

The datasheet provides detailed information on the electrical characteristics, thermal specifications, and application circuits. It is crucial to consult the datasheet for proper design and implementation. The datasheet will specify the recommended supply voltage, load impedance, and heatsink requirements.

The STK series of hybrid ICs from SANYO were popular for their ease of use and reliable performance in consumer audio equipment. While SANYO Semiconductor is now part of ON Semiconductor, these ICs are still found in many legacy audio systems.

You May Also Be Interested in

Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.3872
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Intel
4-MBIT (256K X 16, 512K X 8)SmartVoltage BOOT BLOCK FLASH MEMORY FAMILY
Need more? Email Us
Comchip Technology
SMD Transient Voltage Suppressor | TVS DIODE 15V 24.4V SMA
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess