EN
  • EN
  • DE

LC7366NM-TRM

Part No LC7366NM-TRM
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1068960-LC7366NM-TRM
Categories OEM Parts(J-L)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LC7366NM-TRM CAD Model

Description

The LC7366NM-TRM is a CMOS IC designed for controlling electronic volume and tone in audio equipment. This integrated circuit, manufactured by SANYO Semiconductor, provides a convenient and efficient way to adjust audio levels and frequencies without the use of mechanical potentiometers. The 'TRM' suffix likely indicates that it is supplied in tape and reel packaging for automated assembly.

Applications

  • Car audio systems
  • Home stereo systems
  • Multimedia speakers
  • Audio amplifiers
  • Electronic musical instruments

Features

  • Electronic Volume Control: Provides precise volume adjustment via digital control.
  • Tone Control: Allows adjustment of bass and treble frequencies.
  • Low Noise and Distortion: Ensures high-quality audio signal processing.
  • I2C Bus Control: Controlled via the I2C serial communication protocol.
  • Mute Function: Includes a mute function to silence the audio output.
  • Single Supply Operation: Operates from a single power supply voltage.

Benefits

  • Improved Reliability: Eliminates mechanical potentiometers, improving long-term reliability and reducing wear.
  • Precise Control: Digital control allows for fine-grained adjustments of volume and tone.
  • Simplified Design: Reduces component count and simplifies circuit board layout.
  • Easy Integration: I2C interface allows for seamless integration with microcontrollers and other digital devices.
  • Enhanced User Experience: Provides a user-friendly interface for adjusting audio settings.

Additional Details

The LC7366NM-TRM is controlled through the I2C bus, a widely used serial communication protocol. This allows a microcontroller or other digital device to set the volume level, adjust the bass and treble, and mute the audio output. The device typically requires a small number of external components, such as decoupling capacitors, to ensure stable operation. The datasheet provides detailed information on the I2C communication protocol, register settings, and recommended external component values.

The specific voltage range, THD (Total Harmonic Distortion) performance, and other electrical characteristics will be detailed in the official SANYO Semiconductor datasheet. It is crucial to consult the datasheet for the most accurate and up-to-date information before using the LC7366NM-TRM in a design. The main difference between the LC7366NM-TRM and LC7366NM-D-TRM, if any, likely lies in production variations or minor specification differences, but the core functionality remains the same.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
STMicroelectronics
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0187 $50.9350
120+ $0.8359 $100.3080
190+ $0.8098 $153.8620
260+ $0.7836 $203.7360
335+ $0.7575 $253.7625
445+ $0.6792 $302.2440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,313 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess