EN
  • EN
  • DE

LA7783V-TLM-E

Part No LA7783V-TLM-E
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog RF Amplifiers
Description IC AMP GPS 30MHZ-100MHZ 16SSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr SANYO Semiconductor (U.S.A) Corporation
Package Bulk
Product Status Active
Frequency 30MHz ~ 100MHz
P1dB 50dBm
Gain 61dB
Noise Figure 10dB
RF Type General Purpose
Voltage - Supply 4.5V ~ 5.5V
Current - Supply 35mA
Mounting Type Surface Mount
Package / Case 16-LSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-SSOP
Standard Package 2,000 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 174612-LA7783V-TLM-E
Ultra Librarian 3D Model Ultra Librarian LA7783V-TLM-E CAD Model

Description

The RF Amplifier with the Win Source Part Number 174612-LA7783V-TLM-E is a versatile component designed for RF and wireless applications.

  • Frequency Range: With a frequency range of 30MHz to 100MHz, it offers a gain of 61dB and a noise figure of 10dB.
  • Operating Voltage: This amplifier operates on a supply voltage of 4.5V to 5.5V and consumes a current of 35mA.
  • Type: It is a general-purpose RF amplifier that can be used in various applications.
  • Package: The package of the LA7783V-TLM-E amplifier is 16-LSSOP, which has a width of 0.173 inches (4.40mm).
  • Mounting: It is a surface mount package, making it easy to integrate into circuit boards.
  • Supplier Device Package: The supplier device package is 16-SSOP.
  • Manufacturer: This RF amplifier is manufactured by SANYO Semiconductor (U.S.A) Corporation, a trusted name in the industry.
  • Status: It is an active product, meaning it is currently available for purchase.
  • Suitable for: The LA7783V-TLM-E amplifier is suitable for use in RF and wireless systems, offering high performance and reliability.

You May Also Be Interested in

A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-2.05GHZ SMD
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess