EN
  • EN
  • DE

FSS102-TL

Part No FSS102-TL
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 984118-FSS102-TL
Categories OEM Parts(F-I)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian FSS102-TL CAD Model

Description

The SANYO Semiconductor FSS102-TL is a Schottky Barrier Diode designed for a variety of high-speed switching applications. This diode offers fast recovery times and low forward voltage drop, making it an efficient solution for various electronic circuits.

Applications:

  • DC-DC Converters: Used as a rectifier in DC-DC converters to improve efficiency and reduce switching losses.
  • Reverse Polarity Protection: Employed to protect circuits from damage due to reverse polarity connections.
  • Switching Power Supplies: Utilized in switching power supplies to rectify the output voltage and improve overall performance.
  • Solar Panel Systems: Incorporated into solar panel systems to prevent reverse current flow and maximize energy harvesting.
  • LED Lighting: Found in LED lighting circuits to provide efficient rectification and voltage regulation.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-frequency operation with minimal switching losses.
  • High Surge Current Capability: Provides robustness against transient voltage spikes.
  • Small Package Size: Allows for compact circuit designs.
  • Lead-Free Construction: Complies with RoHS environmental standards.

Benefits:

  • Improved Efficiency: Low forward voltage drop reduces power dissipation.
  • Faster Switching: High-speed switching capability enables efficient operation at high frequencies.
  • Enhanced Reliability: High surge current capability ensures robustness against voltage transients.
  • Compact Design: Small package size allows for miniaturization of electronic circuits.
  • Environmental Compliance: Lead-free construction meets environmental regulations.

Additional Details:

The FSS102-TL Schottky diode features a low forward voltage drop of typically 0.45V and a maximum reverse voltage of 20V. It is designed for surface mount technology (SMT) and is available in a small package. Its fast switching speed and low forward voltage drop make it suitable for various high-frequency and low-power applications.

You May Also Be Interested in

Panasonic
Need more? Email Us
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Fujitsu Electronics America, Inc.
Lowest to $1.6853
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
Essentra Components
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess