EN
  • EN
  • DE

CISCO UCS-CPU-E52697D - Cisco E5-2697v3 (2.60GHz - 14C) CPU 2133MHz

Part No CISCO UCS-CPU-E52697D - Cisco E5-2697v3 (2.60GHz - 14C) CPU 2133MHz
Manufacturer CISCO
Catalog CPU
Description Cisco Intel Xeon E5-2697 v3
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1385656-CISCO UCS-CPU-E52697D - Cisco E5-2697v3 (2.60GHz - 14C) CPU 2133MHz
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO UCS-CPU-E52697D - Cisco E5-2697v3 (2.60GHz - 14C) CPU 2133MHz CAD Model

Description

The CISCO UCS-CPU-E52697D is a robust server CPU designed for optimal performance in enterprise environments. It is powered by the Intel Xeon E5-2697 v3 processor and is part of Cisco's Unified Computing System (UCS). This CPU boasts a base clock speed of 2.60 GHz and comes with 14 cores, making it highly capable of handling multi-threaded applications and workloads with ease. The 2133 MHz memory speed enhances its capability to process large volumes of data quickly, minimizing latency and improving overall system efficiency. Built on Intel's Haswell microarchitecture, the CPU offers exceptional energy efficiency while maximizing performance. It supports Intel Hyper-Threading Technology, allowing each core to process two threads simultaneously, which significantly boosts productivity in virtualized environments and for tasks that require parallel processing. Additionally, the Intel Turbo Boost Technology enables the processor to dynamically increase its clock speed based on the workload, thereby optimizing performance and energy usage. The CISCO UCS-CPU-E52697D is designed with enterprise needs in mind, providing advanced security features, including Intel Trusted Execution Technology (TXT) and Error-Correcting Code (ECC) memory, to safeguard system integrity and data accuracy. It is an excellent choice for businesses that require high computational power for applications like virtualization, cloud computing, and large-scale data processing. The integration of this CPU into Cisco's UCS platform offers simplified management, scalability, and interoperability within data center environments, ensuring a robust and efficient IT infrastructure.

You May Also Be Interested in

Dell
Intel Gold 6354 3.0GHz 18C 24.75M 200W
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel X5650 2.66GHz 6C 12M 95W
Need more? Email Us
Dell
DELL Intel Xeon E5-2690 v4
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2643v3 3.4GHz 6C 20M 135W
Need more? Email Us
Intel
CD8068904658702S RKXB Intel CPU - Central Processing Units Intel Xeon Gold 6336 Y Processor (36M Ca datasheet, inventory, & pricing.
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess