EN
  • EN
  • DE

2SK3702

Part No 2SK3702
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog FETs - Single
Description MOSFET N-CH 60V 18A TO-220ML
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Transistors - FETs, MOSFETs - Single
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Packaging Bulk
FET Type MOSFET N-Channel, Metal Oxide
FET Feature Logic Level Gate, 4V Drive
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) @ 25°C 18A (Ta)
Rds On (Max) @ Id, Vgs 55 mOhm @ 9A, 10V
Gate Charge (Qg) @ Vgs 19nC @ 10V
Input Capacitance (Ciss) @ Vds 775pF @ 20V
Power - Max 2W
Operating Temperature Range 150°C (TJ)
Mounting Style Through Hole
Package TO-220-3 Full Pack
Manufacturer Device Package TO-220ML
Win Source Part Number 197601-2SK3702
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SK3702 CAD Model

Description

Overview of the 2SK3702

The 2SK3702 is a reliable N-channel MOSFET ideally suited for applications requiring efficient energy management and power control. Known for its compact design and high performance, this MOSFET is an excellent choice for various electronic projects.

Applications

  • Battery-powered devices
  • Inverter circuits
  • Power management units
  • Signal processing

Features and Benefits

  • High Saturation Current: Supports large current flows for demanding applications.
  • Compact Package: Saves space on circuit boards without compromising performance.
  • Extended Lifecycle: Durable construction extends the lifespan of devices using the component.

Additional Details

The 2SK3702 provides excellent protection against short-circuit conditions and is designed to operate efficiently over a wide temperature range, thereby ensuring consistent performance in various environmental conditions.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2945 $58.9000
480+ $0.2414 $115.8720
740+ $0.2345 $173.5300
1,025+ $0.2264 $232.0600
1,320+ $0.2195 $289.7400
1,765+ $0.1964 $346.6460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess