EN
  • EN
  • DE

2SC3067

Part No 2SC3067
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 980521-2SC3067
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SC3067 CAD Model

Description

The 2SC3067 is a silicon NPN epitaxial planar transistor manufactured by SANYO Semiconductor. It is designed for high-frequency amplifier applications, particularly in VHF and UHF bands. This transistor offers excellent gain and low noise characteristics, making it suitable for various communication and signal processing circuits.

Applications

  • VHF Amplifiers: Used in VHF radio receivers and transmitters for signal amplification.
  • UHF Amplifiers: Employed in UHF television tuners and communication systems.
  • Oscillators: Utilized in oscillator circuits for generating high-frequency signals.
  • Mixers: Used in mixer circuits to convert signals to different frequencies.
  • Signal Processing: Integrated into signal processing equipment for amplification and filtering.

Features

  • High Transition Frequency (fT): Provides excellent high-frequency performance.
  • Low Noise Figure: Ensures minimal noise contribution to the signal.
  • High Power Gain: Offers significant amplification of the input signal.
  • Epitaxial Planar Structure: Provides stable and reliable performance.
  • Small Package: Allows for compact circuit designs.

Benefits

  • Improved Signal Quality: Ensures clean and strong signal amplification.
  • Enhanced Receiver Sensitivity: Improves the ability to detect weak signals.
  • Increased Transmission Range: Extends the range of wireless communication systems.
  • Reduced Distortion: Minimizes signal distortion for accurate signal processing.
  • Simplified Circuit Design: Offers easy integration into existing circuits.

Additional Details

The 2SC3067 features a typical transition frequency (fT) of several GHz, allowing it to operate efficiently at high frequencies. It has a low noise figure, typically around 1 to 2 dB, ensuring minimal noise contribution to the signal. The transistor is typically housed in a small plastic package, such as a TO-92 or SOT-23, for easy mounting and integration. The maximum collector current is around 50 mA, and the collector-emitter voltage is typically around 20V. These specifications make it a versatile choice for various high-frequency applications.

You May Also Be Interested in

Renesas Electronics America
HCSL/LVCMOS Clock Generator
Lowest to $19.3058
Toshiba Semiconductor and Storage
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Renesas Electronics America
FemtoClock™ Multi-Rate 3.3V LVPECLFrequency Synthesizer
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Dell
Need more? Email Us
TE Connectivity
Electrical Connector Cylindrical
Need more? Email Us
Song Chuan Precision Company
Lowest to $0.7819

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess