EN
  • EN
  • DE

2SA1047

Part No 2SA1047
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036494-2SA1047
Categories OEM Parts(0-9)
Manufacturer SANYO Semiconductor (U.S.A) Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 2SA1047 CAD Model

Description

The SANYO Semiconductor (U.S.A) Corporation 2SA1047 is a semiconductor transistor.

  • Win Source Part Number: 1036494
  • Supply and demand status: Shortage
  • Categories: OEM Parts(0-9) and Alternative Parts (Cross-Reference)
  • Manufacturer homepage: www.ssdc-jp.com/eng/

You May Also Be Interested in

TE Connectivity
SF6296H01=RELAY / General Purpose Relay DPDT (2 Form C) Through Hole
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
NXP / Nexperia
OT PLD 45 ns CDIP20
Need more? Email Us
Song Chuan Precision Company
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Molex, LLC
1.50mm Pitch, Pico-SPOX Female Crimp Terminal, Pre-Plated Tin (Sn), 26-30 AWG, Reel
Lowest to $0.0173
Renesas Electronics America
IC PCI EXPRSS/JITT ATTEN 20TSSOP / PCI Express (PCIe) Jitter Attenuator, Multiplexer IC 640MHz 1 Output 20-TSSOP
Lowest to $120.8333
TE Connectivity
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess