EN
  • EN
  • DE

STRW152

Part No STRW152
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348135-STRW152
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRW152 CAD Model

Description

The STRW152 is a quasi-resonant flyback converter IC manufactured by Sanken. It's designed for offline power supplies and offers features to improve efficiency and reduce EMI noise. This IC integrates a power MOSFET and a control circuit, simplifying the design of power supplies for various applications.

Applications:

  • Power supplies for consumer electronics: Used in TVs, Blu-ray players, and audio equipment.
  • AC adapters: Found in power adapters for laptops, gaming consoles, and other electronic devices.
  • Auxiliary power supplies: Employed in industrial equipment and appliances for standby power.
  • White goods: Used in power supplies for refrigerators, washing machines, and other household appliances.

Features:

  • Quasi-Resonant Operation: Reduces switching losses and improves efficiency.
  • Integrated Power MOSFET: Simplifies circuit design and reduces component count.
  • Frequency Modulation: Helps to reduce EMI noise.
  • Overcurrent Protection (OCP): Protects the IC and the power supply from damage due to excessive current.
  • Overvoltage Protection (OVP): Protects the IC and the power supply from damage due to excessive voltage.
  • Thermal Shutdown Protection (TSD): Protects the IC from overheating.
  • Soft-Start Function: Reduces stress on components during startup.
  • Low Standby Power Consumption: Meets energy efficiency standards.

Benefits:

  • High Efficiency: Reduces energy consumption and heat generation.
  • Low EMI Noise: Minimizes interference with other electronic devices.
  • Compact Design: Allows for smaller and lighter power supplies.
  • Reliable Operation: Provides stable and dependable performance.
  • Simplified Design: Reduces design time and cost.

Additional Details:

The STRW152 typically operates with an input voltage range of 85V to 265V AC. It features various protection mechanisms including overcurrent, overvoltage, and thermal shutdown. The IC also incorporates a soft-start function to minimize stress on components during the power-up sequence. The quasi-resonant operation ensures high efficiency and reduced EMI, making it suitable for a wide range of applications. The integrated MOSFET reduces external component count and simplifies the overall power supply design. Detailed specifications regarding switching frequency, output power capabilities, and protection thresholds can be found in the Sanken datasheet for the STRW152.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Lowest to $0.9794
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess