EN
  • EN
  • DE

STRG6452

Part No STRG6452
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348060-STRG6452
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRG6452 CAD Model

Description

The STRG6452 is a power IC manufactured by Sanken Electric. It's specifically designed for use in switched-mode power supplies (SMPS), offering a combination of efficiency, reliability, and compact design. This IC integrates a power MOSFET and control circuitry, simplifying the overall power supply design process.

Applications:

  • Power adapters for laptops and other portable devices
  • LCD TVs and monitors
  • Set-top boxes
  • Printers and scanners
  • Industrial power supplies

Features:

  • Integrated Power MOSFET: Reduces the number of external components needed, simplifying the design and saving board space.
  • Current Mode Control: Provides stable and accurate output voltage regulation.
  • Built-in Overcurrent Protection (OCP): Protects the device and the power supply from damage due to excessive current.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level, protecting the load.
  • Thermal Shutdown (TSD): Shuts down the device in case of overheating to prevent damage.
  • Low Start-up Current: Minimizes power consumption during startup.
  • Soft Start Function: Reduces stress on components during startup and minimizes inrush current.

Benefits:

  • High Efficiency: Reduces power loss and heat generation, resulting in lower operating costs.
  • Compact Design: Integrates multiple functions into a single package, saving valuable board space.
  • Improved Reliability: Built-in protection features enhance the overall robustness and lifespan of the power supply.
  • Simplified Design: Reduces the number of external components, streamlining the design process and reducing time-to-market.
  • Low Standby Power Consumption: Meets stringent energy efficiency requirements.

Additional Details:

The STRG6452 is designed to operate over a wide input voltage range, making it suitable for universal AC input applications. The specific output voltage and current capabilities will depend on the external components used and the application requirements. Consult the manufacturer's datasheet for detailed specifications, including switching frequency, voltage ratings, and thermal characteristics.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $135.3384
Freescale Semiconductor - NXP
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess