EN
  • EN
  • DE

STRF6707

Part No STRF6707
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348050-STRF6707
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STRF6707 CAD Model

Description

The STRF6707 is a power IC manufactured by Sanken Electric, designed for use in switched-mode power supplies (SMPS). It is a quasi-resonant flyback converter integrating a power MOSFET and control circuitry, leading to simplified designs and reduced component count. The primary goal of this IC is to deliver high efficiency and low EMI in various power supply applications.

Applications

  • Power supplies for LCD and LED televisions
  • AC adapters for laptops and other portable electronic devices
  • Power supplies for set-top boxes
  • DVD players and recorders

Features

  • Quasi-resonant operation for high efficiency and low EMI
  • Integrated power MOSFET for simplified design and fewer components
  • Overcurrent Protection (OCP) to safeguard against excessive current
  • Overvoltage Protection (OVP) to prevent damage from voltage spikes
  • Thermal Shutdown (TSD) to protect against overheating
  • Soft-start function to minimize stress during startup

Benefits

  • Improved energy efficiency, leading to reduced power consumption and lower energy costs
  • Simplified power supply design process, reducing development time and cost
  • Enhanced system reliability due to integrated protection features that prevent damage from common electrical issues
  • Reduced EMI noise, minimizing interference with other nearby electronic devices
  • Smaller power supply footprint due to the high level of integration within the IC

Additional Details

The STRF6707 employs quasi-resonant switching technology to reduce switching losses and improve overall efficiency. The integrated MOSFET contributes to fast switching speeds and low on-resistance. The protection features, including OCP, OVP, and TSD, ensure the power supply operates reliably under various load and environmental conditions. The soft-start feature minimizes stress on components during startup, extending the lifespan of the power supply. This IC is designed for user-friendliness and cost-effectiveness in a wide range of power supply applications, typically utilizing a through-hole package for PCB mounting. The specific package and external component choices depend on application-specific requirements.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
Lowest to $0.2529
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess