EN
  • EN
  • DE

STRF6676

Part No STRF6676
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348049-STRF6676
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STRF6676 CAD Model

Description

The STRF6676 is a quasi-resonant flyback converter IC manufactured by Sanken Electric. It's designed for switched-mode power supply (SMPS) applications, offering high efficiency and low noise. This IC integrates a power MOSFET and control circuitry to simplify the design process and reduce the number of external components required.

Applications

  • Power supplies for LCD and LED TVs
  • AC adapters for laptops and portable devices
  • Power supplies for set-top boxes
  • DVD players and recorders

Features

  • Quasi-resonant operation for high efficiency and low EMI
  • Integrated power MOSFET for simplified design
  • Built-in overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Thermal shutdown protection (TSD)
  • Soft-start function

Benefits

  • Increased energy efficiency, leading to reduced power consumption and lower operating costs
  • Simplified power supply design, reducing development time and costs
  • Improved system reliability due to integrated protection features
  • Reduced EMI, minimizing interference with other electronic devices
  • Compact power supply size due to high integration

Additional Details

The STRF6676 utilizes quasi-resonant switching to minimize switching losses and improve overall efficiency. The integrated MOSFET helps in reducing the number of external components needed. Built-in protection features like OCP, OVP, and TSD ensure safe operation under fault conditions. The soft-start function limits the inrush current at startup, minimizing stress on components and enhancing system reliability. The IC usually comes in a through-hole package and might require a heatsink, depending on the specific application and operating conditions. Proper selection of external components is crucial for achieving optimal performance and meeting specific application requirements.

You May Also Be Interested in

Silan
Lowest to $0.1964
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess