EN
  • EN
  • DE

STRA6252

Part No STRA6252
Manufacturer Sanken
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Win Source Part Number 194768-STRA6252
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STRA6252 CAD Model

Description

The STRA6252 is a quasi-resonant topology flyback converter IC manufactured by Sanken Electric. It is designed for high-efficiency power supplies, focusing on reducing standby power consumption and simplifying design. The IC integrates a power MOSFET and control circuitry, leading to a decrease in external components needed for power supply implementation.

Applications:

  • Power supplies for consumer electronics, including TVs, Blu-ray players, and set-top boxes
  • AC adapter power supplies for various devices
  • Auxiliary power supplies in industrial equipment
  • Standby power supplies targeting minimal energy usage

Features:

  • Quasi-resonant operation to achieve high efficiency and low EMI
  • Integrated power MOSFET simplifies the circuit design and reduces the bill of materials.
  • Built-in soft-start function minimizing stress during startup
  • Comprehensive protection features: Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Overheat Protection (OTP)
  • Frequency reduction at light loads for improved efficiency across the load range
  • Low standby power consumption conforming to energy efficiency standards

Benefits:

  • Enhanced energy efficiency leading to reduced power consumption and cost savings
  • Simplified design reduces development time and lowers overall system cost
  • Increased system reliability thanks to integrated protection mechanisms
  • Compact footprint enabling smaller, sleeker power supply designs
  • Minimized EMI ensures compatibility with other electronic components

Additional Details:

The STRA6252 leverages a quasi-resonant flyback topology, significantly reducing switching losses and increasing overall efficiency. The integrated MOSFET is optimized for efficient high-voltage, high-speed switching. A frequency reduction function adjusts the switching frequency based on the load, maximizing efficiency even at light loads. The IC incorporates robust protection features like overcurrent, overvoltage, and overheat protection to guarantee safety and reliability. The soft-start functionality limits stress on components during power-up by gradually increasing the output voltage. Package types are generally through-hole configurations for easier assembly and effective heat dissipation.

You May Also Be Interested in

Infineon Technologies
IC OFFLINE SWITCH FLYBACK 8DIP
Lowest to $0.5821
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.2610
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
Power Integrations
Converter Offline Flyback Topology 66kHz 8-PDIP-C
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.3361
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $0.1640
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3456 $60.5520
105+ $1.1042 $115.9410
165+ $1.0695 $176.4675
225+ $1.0349 $232.8525
290+ $1.0002 $290.0580
390+ $0.8974 $349.9860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,732 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess