EN
  • EN
  • DE

STR-W5667

Part No STR-W5667
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348136-STR-W5667
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-W5667 CAD Model

Description

The STR-W5667 is a power IC manufactured by Sanken Electric. It is designed as a quasi-resonant flyback converter, typically utilized in AC/DC power supplies. It integrates a power MOSFET and a control circuit to simplify the design and improve the efficiency of power supplies.

Applications:

  • Power Adapters: Used in adapters for laptops, mobile phones, and other portable devices.
  • Auxiliary Power Supplies: Implemented in industrial equipment to provide standby power.
  • Consumer Electronics: Found in power supplies for DVD players, TVs, and set-top boxes.
  • LED Lighting: Utilized in LED driver circuits for efficient and reliable lighting solutions.

Features:

  • Quasi-Resonant Operation: This feature minimizes switching losses and improves overall efficiency by switching the MOSFET at or near the zero voltage point.
  • Integrated Power MOSFET: Reduces external component count and simplifies PCB layout.
  • Built-in Protection Functions: Includes Overcurrent Protection (OCP), Overvoltage Protection (OVP), and Thermal Shutdown (TSD) to ensure safe and reliable operation.
  • Frequency Modulation: Reduces EMI noise by spreading the switching frequency spectrum.
  • Soft-Start Function: Minimizes stress on components during startup by gradually increasing the output voltage.
  • Low Standby Power Consumption: Meets energy efficiency standards by minimizing power consumption when the device is in standby mode.

Benefits:

  • High Efficiency: Reduces energy waste and lowers operating costs.
  • Compact Design: Allows for smaller and more lightweight power supplies.
  • Improved Reliability: Protection features enhance the robustness and lifespan of the power supply.
  • Reduced EMI: Frequency modulation minimizes electromagnetic interference with other devices.
  • Simplified Design: Integrated components and features reduce design complexity and time.

Additional Details:

The STR-W5667 is designed for applications requiring a power range of approximately tens of watts. The quasi-resonant operation mode significantly lowers switching losses, contributing to higher efficiency, especially at lighter loads. The integrated MOSFET typically has a voltage rating suitable for universal AC input (85-265VAC). Comprehensive datasheets from Sanken Electric provide detailed electrical characteristics, application circuit examples, and thermal considerations for optimal performance and reliability. The internal protection features are critical for preventing damage due to abnormal operating conditions, and the soft-start feature ensures smooth and controlled startup, reducing stress on the power supply components. Detailed specifications regarding drain current, avalanche energy, and operating temperature can be found in the Sanken datasheet for the STR-W5667.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $0.9794
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Lowest to $0.2529
SII Semiconductor Corporation
Need more? Email Us
Silan
Lowest to $0.1964
Semtech Corporation
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess