EN
  • EN
  • DE

STR-H3475-TL

Part No STR-H3475-TL
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 348083-STR-H3475-TL
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-H3475-TL CAD Model

Description

The STR-H3475-TL is a power IC manufactured by Sanken Electric, designed for use in power supply applications. The "-TL" suffix typically indicates a specific packaging or lead forming option. It is likely a variant of the STR-H3475, sharing similar core functionalities but with potential differences in mounting or connection configurations. This integrated circuit incorporates a power MOSFET and control circuitry to provide a compact and efficient solution for power conversion.

Applications

  • Power supplies for LCD TVs
  • Power supplies for DVD players
  • Power supplies for set-top boxes
  • Adapter power supplies for consumer electronics
  • General-purpose power supplies

Features

  • Integrated power MOSFET for high efficiency
  • Built-in overcurrent protection (OCP)
  • Overvoltage protection (OVP)
  • Thermal shutdown protection (TSD)
  • Under-voltage lockout (UVLO)
  • Soft-start function to reduce stress on components during startup
  • Low standby power consumption
  • Compact package for space-saving designs

Benefits

  • High Efficiency: The integrated MOSFET design minimizes power losses, improving overall system efficiency and reducing heat generation.
  • Robust Protection: The built-in protection features safeguard the IC and the surrounding components from damage due to abnormal conditions.
  • Simplified Design: The integrated control circuitry simplifies power supply design, reducing the number of external components required.
  • Reduced Standby Power: Low standby power consumption helps to meet energy efficiency standards and reduce overall power consumption.
  • Compact Size: The compact package allows for smaller and more compact power supply designs.
  • Improved Reliability: Integrated protection functions such as OCP and OVP enhance the power supply's reliability and lifespan.

Additional Details

The STR-H3475-TL likely operates with an input voltage range suitable for AC-DC power supplies. It features PWM control for stable output voltage regulation. The device is designed for flyback converter topologies, a common choice in power supplies for consumer electronics. The specific "-TL" variant might refer to a specific lead forming or tape-and-reel packaging for automated assembly. Detailed electrical characteristics, thermal resistance, and package dimensions can be found in the Sanken Electric datasheet for this product, paying attention to any differences due to the "-TL" suffix.

You May Also Be Interested in

Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $16.3040
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Lowest to $0.2529
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.4692 $58.7680
100+ $1.2058 $120.5800
150+ $1.1677 $175.1550
205+ $1.1307 $231.7935
265+ $1.0926 $289.5390
355+ $0.9794 $347.6870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,575 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess