EN
  • EN
  • DE

STR-A6364

Part No STR-A6364
Manufacturer Sanken
Catalog PMIC - AC DC Converters, Offline Switchers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Category Integrated Circuits(ICs)
Family PMIC - ACDC Converters,Offline Switchers
Win Source Part Number 194775-STR-A6364
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STR-A6364 CAD Model

Description

The STR-A6364 is a power IC manufactured by Sanken Electric. It is designed for use in AC/DC power supplies, particularly in applications where high efficiency and a compact size are critical. This IC integrates a power MOSFET and a control circuit, simplifying the power supply design and reducing the number of external components required.

Applications:

  • Power supplies for consumer electronics such as TVs, Blu-ray players, and set-top boxes.
  • AC adapters for various electronic devices.
  • Auxiliary power supplies in industrial equipment.
  • Standby power supplies for energy-saving applications.

Features:

  • Integrated power MOSFET for simplified design and reduced component count.
  • Quasi-resonant operation to minimize switching losses and improve efficiency.
  • Built-in soft-start function to reduce stress on components during startup.
  • Overcurrent protection (OCP), Overvoltage protection (OVP), and Overheat protection (OTP) for enhanced safety and reliability.
  • Frequency reduction function at light loads to improve efficiency.
  • Low standby power consumption to meet energy-saving requirements.

Benefits:

  • High efficiency reduces power consumption and lowers operating costs.
  • Simplified power supply design reduces development time and cost.
  • Improved system reliability due to built-in protection features.
  • Compact size enables smaller and more efficient power supply designs.
  • Reduced EMI noise helps to minimize interference with other electronic components.

Additional Details:

The STR-A6364 operates using a quasi-resonant flyback topology, which helps to minimize switching losses and improve overall efficiency. The integrated MOSFET is optimized for high-voltage, high-speed switching. The IC also includes a frequency reduction function that reduces the switching frequency at light loads to further improve efficiency. Various protection features, such as overcurrent, overvoltage, and overheat protection, are incorporated to ensure safe and reliable operation. The soft-start function minimizes stress on components during startup by gradually increasing the output voltage. The package type is usually a through-hole package for ease of mounting and heat dissipation.

You May Also Be Interested in

Renesas Electronics America
IC OFFLINE SWITCH FLYBACK 7SOIC
Lowest to $2.3632
Fairchild/ON Semiconductor
IC OFFLINE SWITCH HALF BRIDGE / Converter Offline Topology
Lowest to $27.4694
STMicroelectronics
IC OFFLINE SWITCH FLYBACK 16SO
Lowest to $0.4204
ON Semiconductor
IC PWM CTLR GREEN MODE 8-SOIC / Converter Offline Topology
Lowest to $0.6262
ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $0.6255
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess