EN
  • EN
  • DE

SSC9512

Part No SSC9512
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 340783-SSC9512
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSC9512 CAD Model

Description

The SSC9512 is a resonant type PWM controller IC produced by Sanken Electric. It is optimized for high-efficiency and low-noise power supply applications, particularly in resonant converters. It offers features to improve efficiency, reduce EMI, and provide comprehensive protection.

Applications:

  • Power supplies for LCD TVs and monitors
  • Power supplies for LED lighting
  • AC-DC adapters for various electronic devices
  • Industrial power supplies
  • Server and telecom power supplies

Features:

  • Resonant Mode Operation: Enables high efficiency and low EMI noise by switching at zero voltage or zero current.
  • Frequency Modulation: Adjusts the switching frequency to regulate the output voltage.
  • Soft-Start Function: Minimizes stress on components during startup.
  • Overcurrent Protection (OCP): Protects against excessive current flow.
  • Overvoltage Protection (OVP): Prevents damage from voltage surges.
  • Undervoltage Lockout (UVLO): Ensures stable operation by disabling the IC when the input voltage is too low.
  • Overload Protection (OLP): Shuts down the IC in case of overload.
  • Thermal Shutdown (TSD): Protects the IC from overheating.

Benefits:

  • High Efficiency: Resonant mode operation reduces switching losses, improving overall efficiency.
  • Low EMI Noise: Zero voltage or zero current switching minimizes electromagnetic interference.
  • Robust Protection: Integrated protection features ensure reliable and safe operation.
  • Simplified Design: Integrates many control functions, reducing external component count.
  • Cost-Effective Solution: Offers a balance of performance, reliability, and cost.

Additional Details:

The SSC9512 utilizes resonant mode operation, typically LLC resonant topology, which allows for switching at zero voltage or zero current. This minimizes switching losses and significantly reduces EMI noise. The frequency modulation technique is used to regulate the output voltage by adjusting the switching frequency based on the load conditions. The integrated protection features, such as OCP, OVP, UVLO, OLP, and TSD, protect the IC and the power supply from various fault conditions.

External components, such as a resonant inductor, resonant capacitor, MOSFETs, and a transformer, are required to implement a complete resonant converter. The specific values of these components depend on the desired output voltage, current, and operating frequency. Refer to the manufacturer's datasheet for detailed design guidelines and component selection recommendations.

Technical Specifications (Typical):

  • Operating Voltage Range: 8.9V to 25V
  • Operating Frequency: Typically 50kHz to 500kHz (depending on application)
  • Operating Temperature: -20°C to +115°C
  • Package: DIP-18 or SOP-18

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Silan
Lowest to $0.1964
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1642 $52.3890
105+ $0.9553 $100.3065
165+ $0.9254 $152.6910
225+ $0.8956 $201.5100
290+ $0.8657 $251.0530
390+ $0.7762 $302.7180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess