EN
  • EN
  • DE

SSC2S110

Part No SSC2S110
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 340752-SSC2S110
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSC2S110 CAD Model

Description

The SSC2S110 is a quasi-resonant type flyback PWM controller manufactured by Sanken Electric. It incorporates several key features aimed at improving efficiency, reducing noise, and simplifying the design of power supply systems. This IC is often used in applications requiring efficient and compact power supplies.

Applications:

  • AC/DC adapters
  • Auxiliary power supplies in white goods
  • Consumer electronics power supplies (e.g., TVs, Blu-ray players)
  • Industrial power supplies
  • Power supplies for office automation equipment (e.g., printers, copiers)

Features:

  • Quasi-Resonant Operation: Operates in quasi-resonant mode, which reduces switching losses and EMI noise.
  • Valley Detection: Employs valley detection to minimize switching losses and improve efficiency.
  • Low Standby Power: Designed for low standby power consumption, meeting energy efficiency standards.
  • Built-in Soft Start Function: Includes a soft start function to reduce stress on components during startup.
  • Protection Features: Incorporates comprehensive protection features such as Over Current Protection (OCP), Over Voltage Protection (OVP), and Over Load Protection (OLP).
  • Brown-In and Brown-Out Protection: Protects the power supply against voltage fluctuations on the input side.
  • Built-in Leading Edge Blanking (LEB): Minimizes the influence of switching noise.
  • Automatic Burst Mode Operation: Supports burst mode operation under light load conditions for improved efficiency.

Benefits:

  • High Efficiency: Quasi-resonant operation and valley detection contribute to high efficiency across a wide load range.
  • Reduced EMI Noise: Quasi-resonant operation minimizes EMI noise, simplifying system design and reducing the need for external filtering.
  • Low Standby Power Consumption: Meets stringent energy efficiency requirements, reducing energy waste.
  • Enhanced System Reliability: Comprehensive protection features protect the power supply and connected devices from damage.
  • Simplified Design: Integrated features such as soft start and LEB simplify the design process and reduce component count.
  • Stable Operation: Brown-in and Brown-out protection ensure stable operation even with input voltage fluctuations.

Additional Details:

The SSC2S110 typically operates with an external MOSFET. It requires few external components, making it suitable for cost-sensitive applications. The controller's adaptive features ensure consistent performance under varying line and load conditions. Its package is designed for efficient heat dissipation. Detailed specifications, including operating voltage range, switching frequency, and protection thresholds, can be found in the Sanken datasheet for the SSC2S110.

You May Also Be Interested in

Freescale Semiconductor - NXP
Lowest to $19.5853
Fuji Electric
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Semtech Corporation
Lowest to $13.0434
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess