EN
  • EN
  • DE

SFPX-66V

Part No SFPX-66V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319346-SFPX-66V
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian SFPX-66V CAD Model

Description

The SFPX-66V is a power MOSFET manufactured by Sanken Electric. Designed for high-efficiency power switching applications, this MOSFET combines low on-resistance with fast switching speeds, making it a suitable choice for use in various power electronic circuits. Its key attributes contribute to improved performance and reliability in demanding applications.

Applications:

  • Switching Power Supplies: Acts as a crucial switching element in AC-DC power supplies, contributing to their efficiency and stability.
  • DC-DC Converters: Used for voltage regulation and power conversion in DC-DC converters.
  • Motor Control Circuits: Implemented for precise speed and torque control in electric motors.
  • Inverters: Facilitates the conversion of DC power to AC power in inverter systems.
  • Lighting Ballasts: Employed in electronic ballasts to efficiently drive fluorescent and LED lighting.

Features:

  • Low On-Resistance (RDS(on)): Reduces power loss during conduction, leading to enhanced efficiency and reduced heat generation.
  • Fast Switching Speed: Enables high-frequency operation and minimizes switching losses, contributing to overall system performance.
  • High Avalanche Energy: Offers robustness against voltage transients and inductive loads, ensuring reliable operation under demanding conditions.
  • High Drain-Source Voltage (VDS): Provides a wide operating voltage range, enhancing versatility in different applications.
  • Optimized Gate Threshold Voltage (VGS(th)): Facilitates ease of gate drive, simplifying circuit design and control.
  • RoHS Compliance: Meets environmental standards and is compliant with RoHS regulations.

Benefits:

  • Enhanced Efficiency: Contributes to reduced power consumption and minimal heat generation, leading to energy savings.
  • Improved Reliability: Ensures stable performance and robustness against voltage stresses, resulting in a longer operational lifespan.
  • Simplified Circuit Design: Easy integration into various circuit designs, reducing complexity and development time.
  • Reduced System Cost: Efficiency improvements and reduced need for extensive heat sinking contribute to cost savings.
  • Environmentally Responsible: RoHS compliance ensures adherence to environmental protection standards.

Specifications:

While the specific electrical specifications may differ slightly depending on the exact model and batch, typical parameters for the SFPX-66V include a Drain-Source Voltage (VDS) around 600V, a continuous Drain Current (ID) which depends on case temperature, and a low RDS(on) for minimal conduction losses. The gate charge is usually optimized for achieving fast switching characteristics.

The SFPX-66V typically comes in through-hole packages like TO-220, but surface-mount packages might also be available. Proper thermal management, especially the use of a heat sink, is highly recommended to ensure reliable and stable operation, particularly when operating at higher power levels.

You May Also Be Interested in

Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us
Mitsubishi
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
ON Semiconductor
Lowest to $0.8593

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess