EN
  • EN
  • DE

SFPL-64V

Part No SFPL-64V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319335-SFPL-64V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPL-64V CAD Model

Description

The SFPL-64V is a laser diode module manufactured by Sanken. These modules are designed for a variety of optical applications, offering stable and efficient laser light emission. The SFPL-64V integrates a laser diode with drive circuitry and necessary components to simplify implementation in various systems.

Applications:

  • Laser Distance Measurement
  • Barcode Scanners
  • Laser Pointers
  • Optical Storage Devices
  • Medical Equipment

Features:

  • High Output Power: Delivers sufficient optical power for targeted applications.
  • Compact Design: Allows for easy integration into small devices.
  • Built-in Drive Circuitry: Simplifies the design and reduces the need for external components.
  • Stable Emission: Ensures consistent performance and reliability.
  • Durable Construction: Designed for long-term operation in various environments.

Benefits:

  • Simplified Integration: Reduces design complexity and time-to-market.
  • Improved Performance: Offers stable and efficient laser emission.
  • Cost-Effective Solution: Provides a competitive price-performance ratio.
  • Reliable Operation: Ensures consistent performance over a long lifespan.
  • Reduced System Size: Compact design enables smaller and more portable devices.

Additional Details:

The specific technical specifications of the SFPL-64V, such as wavelength, output power, operating voltage, and beam divergence, can vary depending on the exact model and application requirements. Typically, these laser diode modules operate within a specific voltage range and have a defined optical output power. The module's construction is robust, ensuring durability and reliability in various operating conditions. The built-in drive circuitry often includes features for current limiting and temperature compensation to protect the laser diode and maintain stable operation. Datasheets for the SFPL-64V from Sanken will provide detailed electrical and optical characteristics, as well as mechanical dimensions and handling precautions.

You May Also Be Interested in

Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess