EN
  • EN
  • DE

SFPB-59V

Part No SFPB-59V
Manufacturer Sanken
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Sanken
Win Source Part Number 319312-SFPB-59V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SFPB-59V CAD Model

Description

The SFPB-59V is a Power Factor Correction (PFC) controller IC manufactured by Sanken Electric. This IC is designed to improve the power factor of electronic devices by minimizing harmonic distortion and enhancing energy efficiency. It's typically used in power supplies across various applications, including consumer electronics and industrial equipment. The SFPB-59V incorporates advanced control techniques to achieve high power factor and low total harmonic distortion (THD) across a wide range of operating conditions.

Applications

  • Power supplies for LED lighting systems
  • Power supplies for LCD and LED televisions
  • Power supplies for air conditioners
  • Power supplies for refrigerators
  • Power supplies for industrial equipment

Features

  • Continuous Conduction Mode (CCM) operation
  • High power factor correction (PFC)
  • Low total harmonic distortion (THD)
  • Overvoltage protection (OVP)
  • Overcurrent protection (OCP)
  • Undervoltage lockout (UVLO)
  • Soft-start function
  • Open loop protection
  • Built-in filter circuit

Benefits

  • Improved energy efficiency, which leads to reduced energy consumption and lower operating costs.
  • Reduced harmonic distortion, helping to comply with regulatory standards and improving power grid stability.
  • Enhanced system reliability due to comprehensive protection features.
  • Simplified design and reduced component count, resulting in lower system costs.
  • Compact size allows for use in space-constrained applications.

Additional Details

The SFPB-59V utilizes Continuous Conduction Mode (CCM) control for efficient power factor correction. It also incorporates a soft-start function to minimize inrush current during startup, preventing stress on components. Protection features such as Overvoltage Protection (OVP), Overcurrent Protection (OCP), and Undervoltage Lockout (UVLO) ensure safe and reliable operation. The device operates at a fixed switching frequency in the tens to hundreds of kHz range, depending on the specific application requirements. It is generally available in surface-mount packages such as SOP (Small Outline Package) for easy assembly.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Freescale Semiconductor - NXP
Lowest to $19.5853
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Mitsubishi
Need more? Email Us
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7504 $60.0320
190+ $0.6158 $117.0020
295+ $0.5966 $175.9970
405+ $0.5773 $233.8065
520+ $0.5581 $290.2120
695+ $0.5003 $347.7085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess