EN
  • EN
  • DE

SDIS4BH-064G-Q

Part No SDIS4BH-064G-Q
Manufacturer SanDisk
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 189023-SDIS4BH-064G-Q
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SDIS4BH-064G-Q CAD Model

Description

The SDIS4BH-064G-Q is an embedded MultiMediaCard (eMMC) storage solution from SanDisk, offering a capacity of 64GB. It's designed to provide reliable and high-performance storage for various embedded and mobile applications, integrating flash memory and a controller within a single package.

Applications

  • High-End Smartphones
  • Tablets
  • Digital Cameras
  • Gaming Consoles
  • Advanced Embedded Systems

Features

  • Capacity: 64GB
  • Interface: eMMC 5.0/5.1 (Confirm specific version from the device datasheet)
  • NAND Flash: Employs high-density NAND flash memory.
  • Controller: Features an integrated controller that manages flash memory operations, including wear leveling, error correction (ECC), and bad block management.
  • Operating Voltage: Operates at a voltage range of 2.7V to 3.6V, typically.
  • Temperature Range: Supports both consumer and industrial temperature ranges (Refer to the datasheet for detailed temperature specifications).
  • Package: Uses a compact BGA (Ball Grid Array) package to minimize the device's footprint.

Benefits

  • High Performance: Offers fast read and write speeds for quick application loading and data transfer.
  • Reliability: Incorporates error correction and wear leveling to maintain data integrity and extend device lifespan.
  • Compact Size: Small form factor facilitates integration into portable and space-constrained devices.
  • Low Power Consumption: Optimized for low power usage to conserve battery life.
  • Simplified Integration: Compliant with the JEDEC eMMC standard, streamlining system design and development.

Additional Details

The SDIS4BH-064G-Q eMMC device complies with the JEDEC eMMC standard, guaranteeing compatibility with a wide range of host devices. The integrated controller handles complex flash memory management tasks, freeing the host processor from these functions. It is suitable for applications requiring high-capacity, reliable, and fast storage in a small form factor. Detailed technical specifications, including sequential and random read/write speeds and power consumption, are available in the official device datasheet. The eMMC interface provides significantly improved performance compared to conventional removable storage options like microSD cards, making it a suitable choice for modern mobile and embedded devices where storage performance is crucial.

You May Also Be Interested in

Microchip Technology
IC EERAM 4KBIT I2C 1MHZ 8SOIC
Need more? Email Us
Micron Technology Inc.
IC DRAM 512MBIT PAR 90VFBGA
Lowest to $72.7612
IDT, Integrated Device Technology Inc
IC SRAM 256KBIT PARALLEL 28CDIP
Need more? Email Us
Everspin Technologies Inc.
IC RAM 1MBIT PARALLEL 48FBGA
Need more? Email Us
Renesas Electronics America
IC SRAM 64MBIT PARALLEL 48TSOP I
Need more? Email Us
Intel
Xeon 6517P (72M Cache, 3.20 GHz)
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Kingston
IC FLASH 256GBIT EMMC 153VFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess