EN
  • EN
  • DE

SDINADB4-32G

Part No SDINADB4-32G
Manufacturer SanDisk
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer SanDisk
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 837011-SDINADB4-32G
Ultra Librarian 3D Model Ultra Librarian SDINADB4-32G CAD Model

Description

The SDINADB4-32G is an embedded flash memory solution from SanDisk, designed as part of their iNAND family of products. These embedded storage devices combine NAND flash memory with an integrated controller, providing a compact and efficient storage solution for a variety of applications. The 32GB capacity makes it suitable for devices requiring substantial storage for operating systems, applications, and user data.

Applications:

  • Smartphones: Primary storage for OS, apps, photos, videos, and personal files.
  • Tablets: Similar to smartphones, offering storage for applications and user-generated content.
  • Wearable Devices: Smartwatches and other wearables where storage is required for apps and data.
  • Embedded Systems: Industrial and consumer embedded applications requiring reliable storage.

Features:

  • 32GB Storage Capacity: Provides a large amount of storage for applications and data.
  • iNAND Solution: Integrated NAND flash memory and controller.
  • eMMC Interface: Uses the eMMC (Embedded MultiMediaCard) standard for communication with the host system.
  • Low Power Consumption: Designed for power efficiency in portable devices.
  • Compact Size: Suitable for space-constrained applications.

Benefits:

  • Simplified System Design: Integrates memory and controller for reduced complexity.
  • Fast Data Access: eMMC interface allows for quick read and write speeds.
  • Reliable Storage: SanDisk's NAND flash technology provides data integrity.
  • Extended Battery Life: Low power consumption helps prolong battery life in portable devices.
  • Reduced Time-to-Market: Streamlined integration accelerates product development.

Additional Details:

The SDINADB4-32G is compliant with the eMMC standard, facilitating seamless communication between the host system and the flash memory. This standard includes features such as error correction, wear leveling, and power management. The specific eMMC version supported should be confirmed in the official product datasheet.

For detailed technical specifications, including operating temperature range, power consumption, and read/write performance, refer to the official SanDisk datasheet. Ensure that the module meets the requirements of your application and check for any end-of-life (EOL) notices from SanDisk, as embedded memory modules can have limited production lifecycles.

You May Also Be Interested in

Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
FLIR Lepton
FLIR VIBRATING NCV WITH FLASHLIG
Need more? Email Us
Excelitas Technologies
OEM POWER SUPPLY, 115 VAC, 1900V
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
PROFESSIONAL GRADE ST35 RED, .75
Need more? Email Us
Desco
STAT SLD BAG PCL100 CLEAN 100/PK
Need more? Email Us
Brady Corporation
B302-7X10-YK-T-SATELLITE STORAGE
Lowest to $9.5165
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess