EN
  • EN
  • DE

SDIN5C4-16G

Part No SDIN5C4-16G
Manufacturer SanDisk
Catalog Unclassified Memory
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer SanDisk
Category Integrated Circuits(ICs)
Family Memory
Win Source Part Number 188990-SDIN5C4-16G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SDIN5C4-16G CAD Model

Description

The SDIN5C4-16G is an embedded MultiMediaCard (eMMC) manufactured by SanDisk, designed for use in a variety of electronic devices requiring internal storage. It integrates NAND flash memory and a controller into a single package, simplifying integration and providing a reliable storage solution.

Applications

  • Smartphones and Tablets: Used as internal storage for operating systems, applications, and user data.
  • Digital Cameras: Provides storage for captured images and videos.
  • Portable Media Players: Stores music, videos, and other media files.
  • Wearable Devices: Used in smartwatches and fitness trackers for storing data and applications.
  • Embedded Systems: Integrated into various industrial and consumer electronics applications requiring non-volatile storage.

Features

  • 16GB Storage Capacity: Offers adequate storage for essential applications, media, and user data.
  • eMMC Interface: Compliant with the JEDEC eMMC standard, ensuring compatibility and simplified integration.
  • High-Speed Data Transfer: Supports fast read and write operations for quick data access and efficient performance.
  • NAND Flash Memory: Employs high-density NAND flash memory for reliable and long-lasting storage.
  • Low Power Consumption: Designed to minimize power usage, extending battery life in portable devices.
  • Advanced Firmware Management: Incorporates firmware for wear leveling, error correction, and bad block management to enhance endurance and data integrity.
  • Compact Package: Small physical size allows for integration into space-constrained devices.

Benefits

  • Improved Device Performance: Fast data access speeds contribute to quick boot times, application responsiveness, and efficient media playback.
  • Reliable Data Storage: NAND flash memory and error correction mechanisms ensure data integrity and prevent data loss.
  • Simplified Integration: eMMC interface simplifies the design process and reduces time-to-market.
  • Extended Battery Life: Low power consumption helps to prolong battery life in portable applications.
  • Enhanced Durability: Wear leveling and bad block management algorithms extend the lifespan of the storage device.
  • Cost-Effective Solution: Provides a balance of performance, reliability, and cost for various applications.

Additional Details

The SDIN5C4-16G eMMC device is typically packaged in a BGA (Ball Grid Array) form factor, allowing for surface mount assembly onto printed circuit boards. It supports various eMMC features, including boot operation and secure erase. The integrated controller manages the complexities of the NAND flash memory, providing a simple block-level interface to the host processor. This device is designed to meet the demands of modern embedded systems requiring robust and efficient storage, balancing capacity and performance for a variety of applications.

You May Also Be Interested in

GSI Technology
IC SRAM 288MBIT PAR 260BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Microchip Technology
IC EEPROM 256KBIT PAR 28CERDIP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
Microchip Technology
IC SRAM 1MBIT SPI/QUAD 8DIP
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.6525 $57.9150
15+ $7.9201 $118.8015
23+ $7.6726 $176.4698
32+ $7.4250 $237.6000
41+ $7.1776 $294.2816
54+ $6.4350 $347.4900
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 542 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess