EN
  • EN
  • DE

RD1V227M0811MPF

Part No RD1V227M0811MPF
Manufacturer Samwha
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Samwha
Win Source Part Number 291758-RD1V227M0811MPF
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RD1V227M0811MPF CAD Model

Description

The RD1V227M0811MPF is an aluminum electrolytic capacitor manufactured by Samwha. Aluminum electrolytic capacitors are commonly used in electronic circuits that require high capacitance values in a relatively compact size. They are frequently employed for filtering, smoothing, and energy storage purposes.

Applications:

  • Power Supplies: Used to filter and smooth the output voltage in power supplies.
  • Audio Equipment: Used for coupling and decoupling audio signals.
  • Consumer Electronics: Found in devices like televisions, DVD players, and home appliances for filtering and smoothing.
  • Industrial Applications: Used in various industrial equipment, including power supplies and control circuits.
  • LED Lighting: Employed for smoothing the current in LED lighting applications.

Features:

  • High Capacitance: Offers a relatively high capacitance value for its size.
  • Wide Temperature Range: Designed to operate over a broad range of temperatures.
  • Long Life: Provides a long operational lifespan under typical operating conditions.
  • RoHS Compliant: Meets environmental regulations.
  • Radial Lead Design: Facilitates easy through-hole mounting on printed circuit boards.

Benefits:

  • Effective Filtering: Smooths out voltage ripples in power supplies effectively.
  • Stable Performance: Maintains consistent performance over a range of operating conditions.
  • Reliable Operation: Provides reliable operation in demanding applications.
  • Cost-Effective Solution: Offers a cost-effective solution for applications requiring high capacitance values.
  • Easy to Install: The radial lead design makes it easy to mount on circuit boards.

Additional Details:

The RD1V227M0811MPF typically features a capacitance value of 220μF (microfarads) and a voltage rating of 35V. It is crucial to observe the capacitor's polarity when installing it in a circuit, as reverse polarity can lead to failure. Key parameters to consider when selecting this capacitor include its ESR (Equivalent Series Resistance) and ripple current rating, which influence its performance in specific applications. Refer to the official Samwha datasheet for comprehensive electrical characteristics, dimensional details, and recommended operating conditions. Proper storage and handling practices are essential to ensure the capacitor's long-term performance and reliability.

You May Also Be Interested in

Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Qualcomm
Lowest to $11.4253
Eon Silicon Solution
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Qualcomm
Need more? Email Us
Infineon Technologies
Lowest to $2.8702
AMCC
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0014 $60.0840
145+ $0.8212 $119.0740
220+ $0.7958 $175.0760
300+ $0.7704 $231.1200
390+ $0.7450 $290.5500
520+ $0.6676 $347.1520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess