The CS1608X7R222K500NR is a multilayer ceramic capacitor (MLCC) manufactured by Samwha. This capacitor features a capacitance of 2.2nF, a voltage rating of 50V, and a X7R dielectric. It is designed for general-purpose applications where stable capacitance is required over a range of temperatures.
Applications
- Bypass capacitors in electronic circuits
- Decoupling capacitors in power supplies
- Filtering capacitors in signal processing circuits
- Timing circuits
- General-purpose circuit stabilization
Features
- Capacitance: 2.2nF
- Voltage Rating: 50V
- Dielectric: X7R
- Tolerance: ±10%
- Case Size: 1608 (0603 in inches)
- Operating Temperature Range: -55°C to +125°C
- RoHS Compliant
Benefits
- Stable capacitance over temperature variations.
- Small size allows for high-density circuit designs.
- High voltage rating provides ample headroom for various applications.
- RoHS compliance ensures environmental friendliness.
- Reliable performance enhances overall circuit stability.
Additional Details
The CS1608X7R222K500NR capacitor utilizes an X7R dielectric, which provides stable capacitance characteristics over a wide temperature range (-55°C to +125°C). The 1608 case size (0603 in inches) makes it suitable for surface mount technology (SMT) assembly. The capacitor is designed to withstand reflow soldering processes. It is commonly used in various electronic devices, including consumer electronics, industrial equipment, and automotive applications.
This capacitor is a reliable choice for applications where stable capacitance and small size are critical. Its X7R dielectric ensures that the capacitance remains relatively constant over a range of temperatures, making it suitable for demanding environments.