EN
  • EN
  • DE

USB-A-S-F-B-SM2-TR

Part No USB-A-S-F-B-SM2-TR
Manufacturer Samtec Inc.
Catalog USB, DVI, HDMI Connectors
Description CONN RCPT USB2.0 TYPEA 4P SMD RA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - USB, DVI, HDMI Connectors - USB, DVI, HDMI Connector Assemblies
Mfr Samtec Inc.
Series USB-A
Package Tape & Reel
Product Status Active
Connector Type USB-A (USB TYPE-A)
Number of Contacts 4
Gender Receptacle
Specifications USB 2.0
Mounting Type Surface Mount, Right Angle
Mounting Feature Horizontal
Termination Solder
Features Board Guide, Solder Retention
Temperature Range - Operating -50°C ~ 85°C
Number of Ports 1
Voltage - Rated 30VAC
Mating Cycles 1500
Contact Finish Gold
Shell/Shielding Material Copper Alloy
Material Flammability Rating UL94 V-0
Insulation Color Black
Base Product Number USB-A
Standard Package 250 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
California Prop 65 Warning Information
Win Source Part Number 533948-USB-A-S-F-B-SM2-TR
Ultra Librarian 3D Model Ultra Librarian USB-A-S-F-B-SM2-TR CAD Model

Description

The USB-A-S-F-B-SM2-TR is a USB connector assembly manufactured by Samtec Inc.

  • Series: USB-A
  • Application: USB 2.0
  • Connector Type: USB-A (USB TYPE-A) Receptacle
  • Termination: Solder
  • Contacts: Four
  • Mounting: Surface Mount, Right Angle
  • Voltage Rating: 30VAC
  • Mating Cycle Durability: 1500 cycles
  • Material: Copper Alloy
  • Flammability Rating: UL94 V-0

You May Also Be Interested in

Molex, LLC
TOP-MOUNT HYBRID 24POS (TYPE C R
Need more? Email Us
Bulgin
CONN COVER FOR USB A
Need more? Email Us
Switchcraft Inc.
ADAPT FIREWIR RCP TO FIREWIR RCP
Need more? Email Us
Molex, LLC
CONN RCPT USB2.0 MINI B VERT
Need more? Email Us
TE Connectivity
CONN RCPT USB2.0 TYPEB 4POS R/A
Need more? Email Us
Molex, LLC
DVI I RA RCPT ASSY 30SAU
Need more? Email Us
Wurth Electronics Inc
CONN RCPT USB3.0 TYPEA 9POS R/A
Lowest to $5.7914
Adafruit Industries LLC
USB C JACK TO USB C JACK ROUND P
Need more? Email Us
Amphenol
CONN GASKET FOR FIREWIRE RCPT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.3741 $52.2302
52+ $1.9480 $101.2960
80+ $1.8871 $150.9680
110+ $1.8262 $200.8820
142+ $1.7654 $250.6868
190+ $1.5828 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess