EN
  • EN
  • DE

UPS-02-07.0-01-L-V

Part No UPS-02-07.0-01-L-V
Manufacturer Samtec Inc.
Catalog Blade Type Power Connectors
Description MICRO SOCKET POWERSTRIP / 2 Position Receptacle, Female Blade Sockets Connector Solder 0.150" (3.81mm) Through Hole
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Blade Type Power Connectors
Mfr Samtec Inc.
Series PowerStrip™ 20 UPS
Package Tube
Connector Type Receptacle, Female Blade Sockets
Number of Positions 2
Pitch 0.150" (3.81mm)
Mounting Type Through Hole
Number of Rows 1
Termination Solder
Features Board Lock
Color Black
Contact Material Beryllium Copper
Contact Finish Gold
Contact Finish Thickness 10.0µin (0.25µm)
Voltage Rating 530 V
Current Rating (Amps) 20 A
Material - Insulation Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 125°C
Base Product Number UPS-02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Names SAM15958,UPS-02-07.0-01-L-V-ND
Standard Package 39
Win Source Part Number 1103399-UPS-02-07.0-01-L-V
Ultra Librarian 3D Model Ultra Librarian UPS-02-07.0-01-L-V CAD Model

Description

The Samtec Inc. UPS-02-07.0-01-L-V is a blade type power connector that belongs to the category of Blade Type Power Connectors.

  • Positions: two
  • Pitch: 0.150" (3.81mm)
  • Connector Type: receptacle, female blade sockets
  • Rows: one
  • Termination: solder
  • Mounting: through-hole technology
  • Voltage Rating: 530V
  • Insulation Material: liquid crystal polymer (LCP)
  • Contact Material: beryllium copper
  • Contact Finish: gold with a thickness of 10.0μin (0.25μm)
  • Color: black
  • Features: a board lock
  • Operating Temperature: -55°C to 125°C
  • REACH: unaffected
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN HSG 1POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BROWN
Need more? Email Us
TE Connectivity
CONN HSG PLUG 6POS 11.18MM BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS BLACK
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GREEN
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS GRAY
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
CONN HSG 2POS RED
Need more? Email Us
Anderson Power Products, Inc.
TERM BLADE NON-GEND 4/0AWG SILV
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5154 $55.1540
23+ $4.5254 $104.0842
35+ $4.3840 $153.4400
48+ $4.2426 $203.6448
61+ $4.1012 $250.1732
82+ $3.6769 $301.5058
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess