EN
  • EN
  • DE

TW-03-07-F-D-500-010

Part No TW-03-07-F-D-500-010
Manufacturer Samtec Inc.
Catalog Circular Connectors - Housings
Description Conn Board Stacker HDR 6 POS 2mm Solder ST Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Bronze
Lead Length 19.1 mm
Number of Pins 3
Number of Rows 2
RoHS Non-Compliant
Win Source Part Number 1059182-TW-03-07-F-D-500-010
Categories Circular Connectors - Housings
Manufacturer Samtec Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian TW-03-07-F-D-500-010 CAD Model

Description

The TW-03-07-F-D-500-010 is a terminal strip from Samtec's Tiger Wire series. This series is known for its high flexibility and durability in a variety of applications.

Applications:

  • Board-to-board connections: Used for connecting PCBs where a flexible connection is required.
  • Wire-to-board connections: Facilitates connections between discrete wires and circuit boards.
  • Data and signal transmission: Suitable for transmitting data and signal within electronic devices.
  • Testing and prototyping: Useful in prototyping and testing setups where quick and reliable connections are needed.

Features:

  • Tiger Wire Cable: Utilizes a highly flexible and durable Tiger Wire cable for reliable performance.
  • Double Row: Features a double-row configuration for increased contact density.
  • 0.025" (0.635 mm) Pitch: Provides a fine pitch for compact designs.
  • 7 Contacts per Row: Offers 7 contacts per row, totaling 14 contacts in the double-row configuration.
  • 5.00" (127.0 mm) Length: The cable has a length of 5.00 inches (500 mils), offering sufficient reach for various connection needs.
  • Gold Plating: The contacts are gold-plated, ensuring excellent conductivity and corrosion resistance.
  • Through Hole Termination: Designed for through-hole mounting on PCBs, providing a secure and stable connection.

Benefits:

  • High Flexibility: The Tiger Wire cable allows for easy routing and bending, accommodating tight spaces and complex designs.
  • Reliable Connection: Gold-plated contacts ensure a stable and low-resistance connection, minimizing signal loss.
  • Durable Construction: Designed to withstand repeated bending and flexing, ensuring long-term reliability.
  • Versatile Application: Suitable for a wide range of applications, from prototyping to production-level designs.
  • Easy to Use: The through-hole termination simplifies the soldering process, making it easy to integrate into existing designs.

Additional Details: The TW-03-07-F-D-500-010 features a current rating of 3A per contact and an operating temperature range of -55°C to +125°C. Its robust construction and high-quality materials ensure optimal performance in demanding environments. This terminal strip is ideal for applications requiring a flexible, reliable, and compact interconnection solution.

You May Also Be Interested in

TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
Circular Connector, 14 Contact(s
Need more? Email Us
Omron
CONN RCP HSG FMALE 4PS INLINE RA
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us
TE Connectivity
CPC Connectors
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess