EN
  • EN
  • DE

ADM1181AAN

Part No ADM1181AAN
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS-232 5V 15KV 16DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 650mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 16-PDIP
Win Source Part Number 1014504-ADM1181AAN
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADM1181AAN CAD Model

Description

Analog Devices ADM1181AAN Hot Swap Controller

The ADM1181AAN from Analog Devices Inc. is a sophisticated hot swap controller designed to enable safe board insertion and removal from a live backplane. This device is particularly beneficial in systems where the maintenance and upgrade of active components are required without disrupting the operation of the remaining system. The ADM1181AAN is engineered to prevent damage caused by inrush currents, which can occur during the connection process of circuit boards with capacitive loads.

Key Features:

  • Integrated Charge Pump: The device includes an onboard charge pump that provides the gate drive for an external N-channel FET, ensuring efficient control of the inrush current during hot swapping.
  • Programmable Current Limit: Users can set the current limit threshold through an external resistor, allowing customization for different applications and protection levels.
  • Adjustable Overcurrent Filtering: The ADM1181AAN offers an adjustable overcurrent filter time to prevent false triggering due to transient conditions.
  • Under-Voltage Lockout (UVLO): It features UVLO protection to ensure that the device operates only when the supply voltage is within an acceptable range.
  • Thermal Shutdown: The built-in thermal shutdown function safeguards the device against overheating, enhancing system reliability.

Applications:

  • Server and Storage Systems
  • Network Routers and Switches
  • Telecommunications Equipment
  • Industrial Systems

The ADM1181AAN is housed in a robust 8-pin DIP (DIP-8) package, making it suitable for a variety of through-hole PCB designs. Its operational temperature range from -40°C to +85°C allows for deployment in environments with challenging thermal conditions. Analog Devices Inc. has designed the ADM1181AAN with the precision and reliability expected from an industry leader in semiconductor solutions, making it an ideal choice for managing power distribution in high-availability systems.

Whether you are developing a new system or upgrading an existing one, the ADM1181AAN provides a high level of protection and control for your hot swap applications, ensuring seamless operation and longevity of your electronic components.

You May Also Be Interested in

Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS484 HALF DUPLEX 8DIP
Lowest to $0.9794
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC / Single Transmitter/Receiver RS-422/RS-485 8-Pin SOIC N T/R
Lowest to $0.1877
Intersil
IC TXRX DUAL RS-232 5V 16DIP
Lowest to $4.7066
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $4.7165
Intersil
IC 2DRVR/2RCVR RS232 5V 16-SOIC
Need more? Email Us
Exar Corporation
IC TXRX RS485 HALF DUPLEX 8SOIC
Lowest to $0.8602
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess