EN
  • EN
  • DE

SSQ-128-03-T-D

Part No SSQ-128-03-T-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 56
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Tin
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.394" (10.00mm)
Temperature Range - Operating -55°C ~ 105°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-128
Other Names SAM1204-28
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1291018-SSQ-128-03-T-D
Ultra Librarian 3D Model Ultra Librarian SSQ-128-03-T-D CAD Model

Description

The SSQ-128-03-T-D is a Tiger Beam™ socket strip manufactured by Samtec. It is a high-density interconnect designed for board-to-board applications where a large number of signals need to be reliably transmitted. The part number specifies a 28-position, double-row socket strip with a 0.635mm pitch and tin plating.

Applications

  • High-Density Interconnect: Applications requiring a large number of connections in a compact space, such as in networking equipment and telecommunications systems.
  • Board-to-Board Connections: Used for connecting multiple PCBs within a system, enabling modular designs.
  • Industrial Automation: Suitable for use in industrial control systems and automation equipment where reliable connections are essential.
  • Consumer Electronics: Found in various consumer electronic devices requiring high-density interconnects.
  • Data Acquisition Systems: Used in data acquisition systems for connecting sensors, data loggers, and other peripherals.

Features

  • 0.635mm Pitch: Offers a high-density interconnect solution, maximizing board space utilization.
  • Double Row: Provides a greater number of contacts in a smaller footprint compared to single-row connectors.
  • 28 Positions: Accommodates a specific number of signal connections based on the application requirements.
  • Tiger Beam™ Contacts: Samtec's Tiger Beam™ contact system ensures a reliable and secure connection with high withdrawal forces.
  • Tin Plating: Provides a cost-effective and reliable connection solution.
  • Surface Mount Technology (SMT): Designed for easy and efficient surface mount soldering onto the PCB.

Benefits

  • Increased Board Density: The fine pitch and double-row design allow for a higher density of connections in a smaller area, optimizing board space.
  • Reliable Signal Transmission: The Tiger Beam™ contact system ensures a stable and secure connection, minimizing signal loss and maintaining signal integrity.
  • Cost-Effective Solution: Tin plating provides a reliable connection at a lower cost compared to gold plating.
  • Simplified Assembly: Surface mount design simplifies the assembly process and reduces manufacturing costs.
  • Versatile Applications: Suitable for a wide range of applications requiring high-density interconnects.

Additional Details

The SSQ-128-03-T-D typically features a black insulator material. The contact material is usually a beryllium copper alloy with tin plating. It is designed for reflow soldering processes. Current rating, voltage rating, and operating temperature ranges depend on the specific application and should be verified in the datasheet.

You May Also Be Interested in

Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole, Right Angle 30 position 2.54mm
Lowest to $0.3959
Molex, LLC
10-84-4030 Molex Pin & Socket Connectors HEADER VERT MALE 3P datasheet, inventory, & pricing.
Lowest to $0.3784
Molex, LLC
170382-0003 Molex I/O Connectors ZXP zSFP 20ckt Gold Flash Solder Area datasheet, inventory, & pricing.
Lowest to $1.3098
Molex, LLC
74754-8101 Molex I/O Connectors SFP+ 1X1 CAGE ASY SOLDER datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
Molex, LLC
87713-1001 Molex I/O Connectors ATA BACKPLANE 22P lead free datasheet, inventory, & pricing.
Lowest to $2.9105
Connfly Electronic Co., Ltd.
Connector Header 96 position Through Hole
Lowest to $1.7842
Molex, LLC
173162-0338 Molex I/O Connectors NanoPitchIO Recpt Str ExDutyTH 80Ckt datasheet, inventory, & pricing.
Lowest to $13.0971
Amphenol
Connector Header 40 position 2.54mm Pitch 3A Through Hole -40℃~+105℃
Lowest to $0.9256

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess