EN
  • EN
  • DE

SSQ-120-03-F-D

Part No SSQ-120-03-F-D
Manufacturer Samtec Inc.
Catalog Rectangular Connectors
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Headers, Receptacles, Female Sockets
Mfr Samtec Inc.
Series SSQ
Package Bulk
Connector Type Receptacle
Contact Type Forked
Style Board to Board or Cable
Number of Positions 40
Number of Positions Loaded All
Pitch - Mating 0.100" (2.54mm)
Number of Rows 2
Row Spacing - Mating 0.100" (2.54mm)
Mounting Type Through Hole
Termination Solder
Fastening Type Push-Pull
Contact Finish - Mating Gold
Contact Finish Thickness - Mating 3.00µin (0.076µm)
Insulation Color Black
Insulation Height 0.335" (8.51mm)
Contact Length - Post 0.394" (10.00mm)
Temperature Range - Operating -55°C ~ 125°C
Material Flammability Rating UL94 V-0
Contact Finish - Post Tin
Voltage Rating 465VAC, 655VDC
Insulation Material Liquid Crystal Polymer (LCP)
Contact Shape Square
Contact Material Phosphor Bronze
Base Product Number SSQ-120
Standard Package 1
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Win Source Part Number 1290576-SSQ-120-03-F-D
Ultra Librarian 3D Model Ultra Librarian SSQ-120-03-F-D CAD Model

Description

The SSQ-120-03-F-D is a Samtec square post socket strip with a 2.54mm pitch, designed for board-to-board connections. It features a dual-row configuration with 20 contacts per row. The 'F' likely indicates a flash gold plating on the contacts for enhanced conductivity and corrosion resistance, while the 'D' signifies its dual-row design, increasing connection density. This component is suitable for a variety of electronic applications where reliable interconnections are essential.

Applications

  • Board-to-board connections: Provides a secure and efficient means of connecting PCBs in electronic devices.
  • Industrial control systems: Used in automation equipment for signal and power transmission.
  • Telecommunications equipment: Employed in networking and communication devices.
  • Medical instruments: Ensures reliable connectivity in critical medical applications.
  • Consumer electronics: Connects internal components in various electronic gadgets.

Features

  • 2.54mm pitch: Standard spacing compatible with a wide range of headers and PCBs.
  • Dual-row configuration: Offers a higher connection density in a compact footprint.
  • 20 contacts per row: Provides a significant number of connection points for signal and power.
  • 'F' Plating (Likely Flash Gold): Enhances conductivity and provides excellent corrosion resistance.
  • Dual-Row ('D'): Denotes a dual-row design for increased density.
  • High-Temperature Plastic Insulator: Withstands reflow soldering temperatures without deformation.

Benefits

  • Reliable Electrical Connection: Ensures a stable and consistent connection between boards.
  • High Connection Density: Dual-row design maximizes the number of connections within a limited space.
  • Durable and Robust: Constructed with high-quality materials for long-lasting performance.
  • Easy Installation: Standard pitch simplifies the soldering and assembly process.
  • Versatile Application: Suitable for a broad range of electronic devices and systems.

Additional Details

The Samtec SSQ series is well-regarded for its reliable board-to-board connectivity solutions. The insulator is made from high-temperature thermoplastic, making it suitable for reflow soldering. Always refer to the manufacturer's datasheet for accurate current ratings and other electrical specifications. RoHS compliance ensures it adheres to environmental standards. It is critical to verify the precise plating type associated with the 'F' designation in the datasheet. When selecting a mating connector, make sure it is compatible with the pin count and dimensions of the SSQ-120-03-F-D.

You May Also Be Interested in

CJT Connectors
Connector Header 3 position 3.96mm Pitch
Lowest to $0.0699
Molex, LLC
Connector Header 6 position 1.25mm Pitch
Lowest to $2.0374
JST Sales America Inc.
Connector Header 4 position 1mm Pitch 1A Surface Mount, Right Angle -25℃~+85℃
Lowest to $0.3784
Molex, LLC
03-06-1022 Molex Pin & Socket Connectors 2 CIRCUIT RECEPTACLE datasheet, inventory, & pricing.
Lowest to $0.1747
Molex, LLC
02-09-1102 Molex Pin & Socket Connectors CRMP TERM 14-20G FEM Reel of 7000 datasheet, inventory, & pricing.
Lowest to $0.0292
Connfly Electronic Co., Ltd.
Connector IDC Header Through Hole 20 position 2.54mm
Lowest to $0.3202
CJT Connectors
1 2P -40℃~+105℃ 10mm 2 50A 600V 1x2P 5mm Through Hole,P=10mm Headers, Male Pins RoHS
Lowest to $4.3017
Molex, LLC
19-09-1039 Molex Pin & Socket Connectors 3 POSITION RECPT datasheet, inventory, & pricing.
Lowest to $0.5967
Connfly Electronic Co., Ltd.
Connector Header 64 position Right Angle
Lowest to $1.5513

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess